Manufacturer: Cosel USA, Inc.
Technical Support: Please contact us for details.
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid, ROHS COMPLIANT, PACKAGE-4 Product overview: ZUS62405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZUS62405 can be used for catalog matching and distributor lookup.
DC/DC CONVERTER, Z SERIES, ISOLATED, 18-36 VDC INPUT, 5 VDC OUTPUT, 1.2 AMP, 6 WATT, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-ZUS62405 | 24192151 | |
| Product Name | Power Supplies Board Mount DCDC Converters - ZUS62405 | 6W DC-DC Converter IC | Power Converter |
| Output Voltage | 5 volts |