Texas Instruments Buck Boost 60V 2.5A Step-Down DC-DC Converter IC TPS54260DGQ

Description
60V 2.5A Buck-Boost DC/DC Converter, HVSSOP Product overview: TPS54260DGQ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 60V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 60V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54260DGQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 2.5A Buck-Boost DC/DC Converter, HVSSOP Product overview: TPS54260DGQ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 60V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 60V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54260DGQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck Boost 60V 2.5A Step-Down DC-DC Converter IC
739-TPS54260DGQ
Buck Boost 60V 2.5A Step-Down DC-DC Converter IC 739-TPS54260DGQ
60V 2.5A Buck-Boost DC/DC Converter, HVSSOP Product overview: TPS54260DGQ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 60V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 60V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54260DGQ can be used for catalog matching and distributor lookup.

60V 2.5A Buck-Boost DC/DC Converter, HVSSOP Product overview: TPS54260DGQ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 60V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 60V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54260DGQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Converter - 21293512 - Radwell International
Willingboro, NJ, United States
Power Converter
21293512
Power Converter 21293512
IC, BUCK, REG, 2.5A, 10MSOP; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:MSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:2.5A; OUTPUT VOLTAGE MIN:800MV; OUTPUTROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, BUCK, REG, 2.5A, 10MSOP; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3.5V; INPUT VOLTAGE MAX:60V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:MSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:2.5A; OUTPUT VOLTAGE MIN:800MV; OUTPUTROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-TPS54260DGQ 21293512
Product Name Buck Boost 60V 2.5A Step-Down DC-DC Converter IC Power Converter
Package Type Other; HVSSOP
Output Voltage 58 volts
Input Voltage 60 volts
IOUT 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DCP010515B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515BP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers