Texas Instruments High-Performance Analog Buck 1A 40V 37V Step-Down DC-DC Converter IC LM2575M-ADJ/NOPB

Description
1A Adj Step-Down DC/DC Regulator, 40V In, 37V Out, SOIC Product overview: LM2575M-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, 40V, 37V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, 40V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575M-ADJ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A Adj Step-Down DC/DC Regulator, 40V In, 37V Out, SOIC Product overview: LM2575M-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, 40V, 37V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, 40V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575M-ADJ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1A 40V 37V Step-Down DC-DC Converter IC
739-LM2575M-ADJ/NOPB
Buck 1A 40V 37V Step-Down DC-DC Converter IC 739-LM2575M-ADJ/NOPB
1A Adj Step-Down DC/DC Regulator, 40V In, 37V Out, SOIC Product overview: LM2575M-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, 40V, 37V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, 40V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575M-ADJ/NOPB can be used for catalog matching and distributor lookup.

1A Adj Step-Down DC/DC Regulator, 40V In, 37V Out, SOIC Product overview: LM2575M-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, 40V, 37V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, 40V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575M-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Converter - 136519816 - Radwell International
Willingboro, NJ, United States
Power Converter
136519816
Power Converter 136519816
DC/DC CONV, BUCK, 52KHZ, SOIC-24; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:24PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.23V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONV, BUCK, 52KHZ, SOIC-24; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:24PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.23V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-LM2575M-ADJ/NOPB 136519816
Product Name Buck 1A 40V 37V Step-Down DC-DC Converter IC Power Converter
Package Type Other; SOIC
Output Voltage 37 volts
Input Voltage 40 volts
IOUT 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts
View Details
3 suppliers