onsemi Buck Boost 40V 1.5A Step-Down DC-DC Converter IC MC33063AP1G

Description
DC-DC Controller 40V 1.5A Buck-Boost PDIP Product overview: MC33063AP1G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 40V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 40V, 1.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC33063AP1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Controller 40V 1.5A Buck-Boost PDIP Product overview: MC33063AP1G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 40V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 40V, 1.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC33063AP1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck Boost 40V 1.5A Step-Down DC-DC Converter IC
739-MC33063AP1G
Buck Boost 40V 1.5A Step-Down DC-DC Converter IC 739-MC33063AP1G
DC-DC Controller 40V 1.5A Buck-Boost PDIP Product overview: MC33063AP1G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 40V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 40V, 1.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC33063AP1G can be used for catalog matching and distributor lookup.

DC-DC Controller 40V 1.5A Buck-Boost PDIP Product overview: MC33063AP1G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 40V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 40V, 1.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC33063AP1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC Chip - 18699574 - Radwell International
Willingboro, NJ, United States
IC Chip
18699574
IC Chip 18699574
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-DIP, TOPOLOGY:BUCK, BOOST, INVERTING, INPUT VOLTAGE MIN:3V, INPUT VOLTAGE MAX:40V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:DIP, NO. OF PINS:8PINS, OUTPUT CURRENT:3A, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-DIP, TOPOLOGY:BUCK, BOOST, INVERTING, INPUT VOLTAGE MIN:3V, INPUT VOLTAGE MAX:40V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:DIP, NO. OF PINS:8PINS, OUTPUT CURRENT:3A, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-MC33063AP1G 18699574
Product Name Buck Boost 40V 1.5A Step-Down DC-DC Converter IC IC Chip
Package Type Other; PDIP
Output Voltage 40 volts
Input Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1244977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 32.2 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP022405 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.85 to 5.35 volts
View Details
2 suppliers