TDK U.S.A. Corporation Power Converter CC30512DFE

Description
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:3W; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:125MA; OUTPUT VOLTAGE - OUTPUT 2:-12VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:3W; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:125MA; OUTPUT VOLTAGE - OUTPUT 2:-12VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Converter - 40118075 - Radwell International
Willingboro, NJ, United States
Power Converter
40118075
Power Converter 40118075
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:3W; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:125MA; OUTPUT VOLTAGE - OUTPUT 2:-12VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:3W; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:125MA; OUTPUT VOLTAGE - OUTPUT 2:-12VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC-DC Converter Chips
Product Number 40118075
Product Name Power Converter
Unlock Full Specs
to access all available technical data

Similar Products

DCP020515D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020515DU - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details