Texas Instruments Buck 3.5A 60V Step-Down DC-DC Converter IC TPS54360DDA

Description
3.5A DC/DC Step-Down Converter, 4.5-60V In, 8-SO PowerPAD Product overview: TPS54360DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, 60V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54360DDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5A DC/DC Step-Down Converter, 4.5-60V In, 8-SO PowerPAD Product overview: TPS54360DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, 60V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54360DDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Buck 3.5A 60V Step-Down DC-DC Converter IC
739-TPS54360DDA
Buck 3.5A 60V Step-Down DC-DC Converter IC 739-TPS54360DDA
3.5A DC/DC Step-Down Converter, 4.5-60V In, 8-SO PowerPAD Product overview: TPS54360DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, 60V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54360DDA can be used for catalog matching and distributor lookup.

3.5A DC/DC Step-Down Converter, 4.5-60V In, 8-SO PowerPAD Product overview: TPS54360DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, 60V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54360DDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Regulator PC Board Mount - 49035375 - Radwell International
Willingboro, NJ, United States
Regulator PC Board Mount
49035375
Regulator PC Board Mount 49035375
IC, DC-DC CONVERTER, BUCK, 2.5MHZ, SO POWERPAD-8. FREE 2 YEAR RADWELL WARRANTY

IC, DC-DC CONVERTER, BUCK, 2.5MHZ, SO POWERPAD-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-TPS54360DDA 49035375
Product Name Buck 3.5A 60V Step-Down DC-DC Converter IC Regulator PC Board Mount
Package Type Other; HSOP
Output Voltage 58.8 volts
Input Voltage 60 volts
IOUT 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details