TDK-Lambda Americas Inc. 15V 3W DC-DC Converter IC CC3-2412SF-E

Description
DC DC CONVERTER 12-15V 3W Product overview: CC3-2412SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-2412SF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12-15V 3W Product overview: CC3-2412SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-2412SF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 3W DC-DC Converter IC - 132-CC3-2412SF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 3W DC-DC Converter IC
132-CC3-2412SF-E
15V 3W DC-DC Converter IC 132-CC3-2412SF-E
DC DC CONVERTER 12-15V 3W Product overview: CC3-2412SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-2412SF-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12-15V 3W Product overview: CC3-2412SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-2412SF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1355193-CC3-2412SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355193-CC3-2412SF-E
Power Supplies - Board Mount - DC DC Converters 1355193-CC3-2412SF-E
Win Source Part Number: 1355193-CC3-2412SF-E Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: TDK-Lambda Americas Inc Series: CC-E (3W) Package: Tray Product Status: Active Package / Case: 7-DIP Module Base Product Number: CC3-2412 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA Power (Watts): 3 W Voltage - Input (Max): 36V Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Isolation: 500 V Voltage - Input (Min): 18V Voltage - Output 1: 12 ~ 15V

Win Source Part Number: 1355193-CC3-2412SF-E
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: TDK-Lambda Americas Inc
Series: CC-E (3W)
Package: Tray
Product Status: Active
Package / Case: 7-DIP Module
Base Product Number: CC3-2412
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 250mA
Power (Watts): 3 W
Voltage - Input (Max): 36V
Control Features: Enable, Active Low
Number of Outputs: 1
Voltage - Isolation: 500 V
Voltage - Input (Min): 18V
Voltage - Output 1: 12 ~ 15V

Buy Now Datasheet
Power Converter - 40118259 - Radwell International
Willingboro, NJ, United States
Power Converter
40118259
Power Converter 40118259
(PRICE/EACH), DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250MA, 12V; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:3W; NO. OF OUTPUTS:1 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:250MA; OUTPUT VOLTAGE - OUTPUT 2:- ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250MA, 12V; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:3W; NO. OF OUTPUTS:1 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:250MA; OUTPUT VOLTAGE - OUTPUT 2:- ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC3-2412SF-E 1355193-CC3-2412SF-E 40118259
Product Name 15V 3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters Power Converter
Package Type Other; Tray DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Buck 5V 1.5A Step-Down DC-DC Converter IC - 739-LT1767EMS8E-5#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 25 volts
IOUT 1.5 amps
View Details
Buck 3.3V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
DC-DC Converters ICs - 1223366 - RS Components, Ltd.
Specs
Package Type SOT23; Other; Sot-23
Output Voltage Type Adjustable / Variable
Configuration / Function Boost; Step up
View Details