Texas Instruments High-Performance Analog Power Converter LM2665M6/NOPB

Description
(PRICE/TC), CONVERTER, DC/DC CHARGE PUMP, SMD; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:6PINS; OUTPUT CURRENT:40MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), CONVERTER, DC/DC CHARGE PUMP, SMD; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:6PINS; OUTPUT CURRENT:40MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Converter - 47434763 - Radwell International
Willingboro, NJ, United States
Power Converter
47434763
Power Converter 47434763
(PRICE/TC), CONVERTER, DC/DC CHARGE PUMP, SMD; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:6PINS; OUTPUT CURRENT:40MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), CONVERTER, DC/DC CHARGE PUMP, SMD; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:6PINS; OUTPUT CURRENT:40MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC-DC Converter Chips
Product Number 47434763
Product Name Power Converter
Unlock Full Specs
to access all available technical data

Similar Products

DCP020515D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details