Texas Instruments High-Performance Analog Buck SMD 5V 1A Step-Down DC-DC Converter IC LM2575S-5.0

Description
5V 1A Step-Down DC/DC Controller, 40V In, 52kHz, SMD Product overview: LM2575S-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SMD, 5V, 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, SMD, 5V, 1A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575S-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V 1A Step-Down DC/DC Controller, 40V In, 52kHz, SMD Product overview: LM2575S-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SMD, 5V, 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, SMD, 5V, 1A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575S-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck SMD 5V 1A Step-Down DC-DC Converter IC
739-LM2575S-5.0
Buck SMD 5V 1A Step-Down DC-DC Converter IC 739-LM2575S-5.0
5V 1A Step-Down DC/DC Controller, 40V In, 52kHz, SMD Product overview: LM2575S-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SMD, 5V, 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, SMD, 5V, 1A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575S-5.0 can be used for catalog matching and distributor lookup.

5V 1A Step-Down DC/DC Controller, 40V In, 52kHz, SMD Product overview: LM2575S-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SMD, 5V, 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, SMD, 5V, 1A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575S-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters ICs - 2528828 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2528828
DC-DC Converters ICs 2528828
Conv DC-DC, LM2575S-5.0

Conv DC-DC, LM2575S-5.0

Supplier's Site
DC-DC Converters ICs - 2528829P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2528829P
DC-DC Converters ICs 2528829P
Conv DC-DC, LM2575S-5.0

Conv DC-DC, LM2575S-5.0

Supplier's Site
DC-DC Converters ICs - 2528829 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2528829
DC-DC Converters ICs 2528829
Conv DC-DC, LM2575S-5.0

Conv DC-DC, LM2575S-5.0

Supplier's Site
Power Converter - 55555224 - Radwell International
Willingboro, NJ, United States
Power Converter
55555224
Power Converter 55555224
SWITCHING REG 1A 5.0V, SMD, 2575; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE NOM.:5V; SWITCHING FREQUENCY:52KHZ; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REG 1A 5.0V, SMD, 2575; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE NOM.:5V; SWITCHING FREQUENCY:52KHZ; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-LM2575S-5.0 2528828 55555224
Product Name Buck SMD 5V 1A Step-Down DC-DC Converter IC DC-DC Converters ICs Power Converter
Output Voltage 5 volts 37 volts
Input Voltage 40 volts 40 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details