Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Product overview: HPR100C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.15A, 0.75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, 0.75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-HPR100C can be used for catalog matching and distributor lookup.
Murata HPR100C Isolated DC-DC Converter
Murata HPR100C Isolated DC-DC Converter
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 847931-HPR100C
Series: HPR1xxC (0.75W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: HPR1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
DC-DC CONVERTER, ISO POL, 1 O/P, 750MW, 150MA, 5V; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:750MW; OUTPUT VOLTAGE - OUTPUT 1:5V; OUTPUT CURRENT - OUTPUT 1:150MA; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:-; WIDTH:6.09MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Richardson RFPD | Win Source Electronics | Radwell International | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-HPR100C | 2307944 | HPR100C | 847931-HPR100C | 16430456 |
| Product Name | 5V 0.15A 0.75W DC-DC Converter IC | DC-DC Converters | DC to DC Converter | Power Supplies Board Mount DCDC Converters - HPR100C | IC Chip |
| Output Voltage | 5 volts |