Texas Instruments High-Performance Analog Power Converter TPS60402DBVT

Description
(PRICE/TC), CHARGE PUMP INVERTER, SMD, 60402; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.6V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:60MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), CHARGE PUMP INVERTER, SMD, 60402; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.6V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:60MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Converter - 16739800 - Radwell International
Willingboro, NJ, United States
Power Converter
16739800
Power Converter 16739800
(PRICE/TC), CHARGE PUMP INVERTER, SMD, 60402; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.6V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:60MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), CHARGE PUMP INVERTER, SMD, 60402; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.6V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:60MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC-DC Converter Chips
Product Number 16739800
Product Name Power Converter
Configuration / Function Buck-Boost
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1228015P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
DCP010515B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers