Texas Instruments High-Performance Analog Buck 1A 42V 37V Step-Down DC-DC Converter IC LM22675MR-ADJ/NOPB

Description
1A Adj Buck Conv. 4.5-42V In, 1.285-37V Out, 90% Eff, SOIC Product overview: LM22675MR-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, 42V, 37V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, 42V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22675MR-ADJ/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A Adj Buck Conv. 4.5-42V In, 1.285-37V Out, 90% Eff, SOIC Product overview: LM22675MR-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, 42V, 37V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, 42V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22675MR-ADJ/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1A 42V 37V Step-Down DC-DC Converter IC
739-LM22675MR-ADJ/NOPB
Buck 1A 42V 37V Step-Down DC-DC Converter IC 739-LM22675MR-ADJ/NOPB
1A Adj Buck Conv. 4.5-42V In, 1.285-37V Out, 90% Eff, SOIC Product overview: LM22675MR-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, 42V, 37V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, 42V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22675MR-ADJ/NO PB can be used for catalog matching and distributor lookup.

1A Adj Buck Conv. 4.5-42V In, 1.285-37V Out, 90% Eff, SOIC Product overview: LM22675MR-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, 42V, 37V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, 42V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22675MR-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC Chip - 47466814 - Radwell International
Willingboro, NJ, United States
IC Chip
47466814
IC Chip 47466814
IC, VOLTAGE REGULATOR, 500KHZ, PSOP-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.285V;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, VOLTAGE REGULATOR, 500KHZ, PSOP-8; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.285V;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-LM22675MR-ADJ/NOPB 47466814
Product Name Buck 1A 42V 37V Step-Down DC-DC Converter IC IC Chip
Package Type Other; SOIC
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC - 715-LM25116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 36 volts
IOUT 10 amps
IQ 0.0046 amps
View Details
2 suppliers