TDK U.S.A. Corporation Power Converter PXD2024D15

Description
DC-DC CONVERTER, 2 O/P, 20W; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:20W; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:15V; OUTPUT CURRENT - OUTPUT 1:667MA; OUTPUT VOLTAGE - OUTPUT 2:-15V; WIDTH:25.4MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DC-DC CONVERTER, 2 O/P, 20W; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:20W; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:15V; OUTPUT CURRENT - OUTPUT 1:667MA; OUTPUT VOLTAGE - OUTPUT 2:-15V; WIDTH:25.4MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Converter - 49046168 - Radwell International
Willingboro, NJ, United States
Power Converter
49046168
Power Converter 49046168
DC-DC CONVERTER, 2 O/P, 20W; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:20W; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:15V; OUTPUT CURRENT - OUTPUT 1:667MA; OUTPUT VOLTAGE - OUTPUT 2:-15V; WIDTH:25.4MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC-DC CONVERTER, 2 O/P, 20W; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:20W; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:15V; OUTPUT CURRENT - OUTPUT 1:667MA; OUTPUT VOLTAGE - OUTPUT 2:-15V; WIDTH:25.4MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC-DC Converter Chips
Product Number 49046168
Product Name Power Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters ICs - 2184499P - RS Components, Ltd.
Specs
Output Voltage Type Adjustable / Variable
Output Voltage 12 volts
Input Voltage 40 volts
View Details
3 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2114AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1 volts
Input Voltage 5.5 volts
View Details