Texas Instruments High-Performance Analog Buck 5V 2A TO220 Step-Down DC-DC Converter IC LM2592HVT-5.0

Description
IC REG BUCK 5V 2A TO220-5 Product overview: LM2592HVT-5.0 from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 2A, TO220, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2592HVT-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 5V 2A TO220-5 Product overview: LM2592HVT-5.0 from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 2A, TO220, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2592HVT-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5V 2A TO220 Step-Down DC-DC Converter IC
739-LM2592HVT-5.0
Buck 5V 2A TO220 Step-Down DC-DC Converter IC 739-LM2592HVT-5.0
IC REG BUCK 5V 2A TO220-5 Product overview: LM2592HVT-5.0 from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 2A, TO220, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2592HVT-5.0 can be used for catalog matching and distributor lookup.

IC REG BUCK 5V 2A TO220-5 Product overview: LM2592HVT-5.0 from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 2A, TO220, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2592HVT-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Converter - 55555252 - Radwell International
Willingboro, NJ, United States
Power Converter
55555252
Power Converter 55555252
SWITCHING REG 2A 5.0V, 2592, TO-220; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; DC / DC CONVERTER IC CASE:TO-220; NO. OF PINS:5PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE NOM.:5V; SWITCHING ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REG 2A 5.0V, 2592, TO-220; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; DC / DC CONVERTER IC CASE:TO-220; NO. OF PINS:5PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE NOM.:5V; SWITCHING ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-LM2592HVT-5.0 55555252
Product Name Buck 5V 2A TO220 Step-Down DC-DC Converter IC Power Converter
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227439P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - PT6101N - 930986-PT6101N - Win Source Electronics
Specs
Package Type Other; 12-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details