Texas Instruments Buck 6A 3V 6V Step-Down DC-DC Converter IC TPS54610PWP

Description
DC-DC Controller 6A Step Down 3V-6V In, 0.9V-4.5V Out, HTSSOP Product overview: TPS54610PWP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 3V, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 3V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54610PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Controller 6A Step Down 3V-6V In, 0.9V-4.5V Out, HTSSOP Product overview: TPS54610PWP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 3V, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 3V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54610PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 6A 3V 6V Step-Down DC-DC Converter IC
739-TPS54610PWP
Buck 6A 3V 6V Step-Down DC-DC Converter IC 739-TPS54610PWP
DC-DC Controller 6A Step Down 3V-6V In, 0.9V-4.5V Out, HTSSOP Product overview: TPS54610PWP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 3V, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 3V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54610PWP can be used for catalog matching and distributor lookup.

DC-DC Controller 6A Step Down 3V-6V In, 0.9V-4.5V Out, HTSSOP Product overview: TPS54610PWP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 3V, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 3V, 6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54610PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Converter - 16680342 - Radwell International
Willingboro, NJ, United States
Power Converter
16680342
Power Converter 16680342
IC, SYNC BUCK PWM SWITCHER, 28-HTSSOP; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:28PINS; OUTPUT CURRENT:6A; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, SYNC BUCK PWM SWITCHER, 28-HTSSOP; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:6V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:28PINS; OUTPUT CURRENT:6A; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-TPS54610PWP 16680342
Product Name Buck 6A 3V 6V Step-Down DC-DC Converter IC Power Converter
Package Type Other; HTSSOP
Output Voltage 4.5 volts
Input Voltage 6 volts
IOUT 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
Buck Step-Down DC-DC Converter IC - 132-LMZM23600V5SILT - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers