Texas Instruments High-Performance Analog Buck 1A TO-220 Step-Down DC-DC Converter IC LM2575T-ADJ

Description
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125 Product overview: LM2575T-ADJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, TO-220, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575T-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125 Product overview: LM2575T-ADJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, TO-220, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575T-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1A TO-220 Step-Down DC-DC Converter IC
739-LM2575T-ADJ
Buck 1A TO-220 Step-Down DC-DC Converter IC 739-LM2575T-ADJ
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125 Product overview: LM2575T-ADJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, TO-220, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575T-ADJ can be used for catalog matching and distributor lookup.

SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125 Product overview: LM2575T-ADJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, TO-220, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575T-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC Chip - 70527194 - Radwell International
Willingboro, NJ, United States
IC Chip
70527194
IC Chip 70527194
STEP-DOWN REGULATOR, TO-220-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-220; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.23V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

STEP-DOWN REGULATOR, TO-220-5; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TO-220; NO. OF PINS:5PINS; OUTPUT CURRENT:1A; OUTPUT VOLTAGE MIN:1.23V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-LM2575T-ADJ 70527194
Product Name Buck 1A TO-220 Step-Down DC-DC Converter IC IC Chip
Input Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers