(PRICE/TC), CHARGE PUMP, DOUBLER/INV, 150KHZ, SOIC-8; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:200MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUTROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 49034018 |
| Product Name | Power Converter |