Texas Instruments High-Performance Analog DIP DC-DC Converter IC 0722MG

Description
2-OUTPUT DC-DC REG PWR SUPPLY MODULE, 27.90 X 27.90 MM, 7.60 MM HEIGHT, CERAMIC, DIP-20 Product overview: 0722MG from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-0722MG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-OUTPUT DC-DC REG PWR SUPPLY MODULE, 27.90 X 27.90 MM, 7.60 MM HEIGHT, CERAMIC, DIP-20 Product overview: 0722MG from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-0722MG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP DC-DC Converter IC - 132-0722MG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP DC-DC Converter IC
132-0722MG
DIP DC-DC Converter IC 132-0722MG
2-OUTPUT DC-DC REG PWR SUPPLY MODULE, 27.90 X 27.90 MM, 7.60 MM HEIGHT, CERAMIC, DIP-20 Product overview: 0722MG from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-0722MG can be used for catalog matching and distributor lookup.

2-OUTPUT DC-DC REG PWR SUPPLY MODULE, 27.90 X 27.90 MM, 7.60 MM HEIGHT, CERAMIC, DIP-20 Product overview: 0722MG from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DIP, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-0722MG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Texas Instruments Category: Power Supplies - Board Mount DC DC Converters Series: 722 Package: Tube Product Status: Obsolete Type: Isolated Module Number of Outputs: 2 Voltage - Input (Min): 5V Voltage - Input (Max): 16V Mounting Type: Through Hole

Manufacturer: Texas Instruments
Category: Power Supplies - Board Mount DC DC Converters
Series: 722
Package: Tube
Product Status: Obsolete
Type: Isolated Module
Number of Outputs: 2
Voltage - Input (Min): 5V
Voltage - Input (Max): 16V
Mounting Type: Through Hole

Buy Now Datasheet
IC Chip - 8663460 - Radwell International
Willingboro, NJ, United States
IC Chip
8663460
IC Chip 8663460
DUAL ISOLATED DC/DC CONVERTER, 5/16V, -25/85 C. FREE 2 YEAR RADWELL WARRANTY

DUAL ISOLATED DC/DC CONVERTER, 5/16V, -25/85 C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-0722MG 8663460
Product Name DIP DC-DC Converter IC Power Supplies - Board Mount DC DC Converters IC Chip
Package Type Other; CDIP Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
Power Supply Chip >> DC-DC Converters - MAX660MX/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Output Voltage Type Fixed
Input Voltage 1.5 to 5.5 volts
View Details