Texas Instruments High-Performance Analog Buck 5A 40V 37V Step-Down DC-DC Converter IC LM2678S-ADJ/NOPB

Description
Adjustable DC-DC Step Down Converter 5A, 40V In, 37V Out, TO-263 Product overview: LM2678S-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 40V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2678S-ADJ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable DC-DC Step Down Converter 5A, 40V In, 37V Out, TO-263 Product overview: LM2678S-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 40V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2678S-ADJ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5A 40V 37V Step-Down DC-DC Converter IC
739-LM2678S-ADJ/NOPB
Buck 5A 40V 37V Step-Down DC-DC Converter IC 739-LM2678S-ADJ/NOPB
Adjustable DC-DC Step Down Converter 5A, 40V In, 37V Out, TO-263 Product overview: LM2678S-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 40V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2678S-ADJ/NOPB can be used for catalog matching and distributor lookup.

Adjustable DC-DC Step Down Converter 5A, 40V In, 37V Out, TO-263 Product overview: LM2678S-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 40V, 37V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2678S-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Converter - 47456888 - Radwell International
Willingboro, NJ, United States
Power Converter
47456888
Power Converter 47456888
DC-DC CONVERTER, 7-TO-263; TOPOLOGY:BUCK; MSL:MSL 3 - 168 HOURS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC-DC CONVERTER, 7-TO-263; TOPOLOGY:BUCK; MSL:MSL 3 - 168 HOURS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-LM2678S-ADJ/NOPB 47456888
Product Name Buck 5A 40V 37V Step-Down DC-DC Converter IC Power Converter
Package Type Other; TO-263-7
Output Voltage 37 volts
Input Voltage 40 volts
IOUT 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM3203 Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers - LM3203TLX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers