Texas Instruments Power Converter TPS5450DDA

Description
IC, CONVERTER, SWITCHING, STEP DOWN; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:5A; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, CONVERTER, SWITCHING, STEP DOWN; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:5A; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Converter - 17074238 - Radwell International
Willingboro, NJ, United States
Power Converter
17074238
Power Converter 17074238
IC, CONVERTER, SWITCHING, STEP DOWN; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:5A; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, CONVERTER, SWITCHING, STEP DOWN; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:36V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SO POWERPAD; NO. OF PINS:8PINS; OUTPUT CURRENT:5A; OUTPUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC-DC Converter Chips
Product Number 17074238
Product Name Power Converter
Configuration / Function Buck
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details