Texas Instruments Buck 800mA 10V Step-Down DC-DC Converter IC TPS62050DGS

Description
800mA Step-Down Converter, 10V Vin, 93% Eff, VSSOP Product overview: TPS62050DGS from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 800mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 800mA, 10V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62050DGS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800mA Step-Down Converter, 10V Vin, 93% Eff, VSSOP Product overview: TPS62050DGS from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 800mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 800mA, 10V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62050DGS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 800mA 10V Step-Down DC-DC Converter IC
739-TPS62050DGS
Buck 800mA 10V Step-Down DC-DC Converter IC 739-TPS62050DGS
800mA Step-Down Converter, 10V Vin, 93% Eff, VSSOP Product overview: TPS62050DGS from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 800mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 800mA, 10V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62050DGS can be used for catalog matching and distributor lookup.

800mA Step-Down Converter, 10V Vin, 93% Eff, VSSOP Product overview: TPS62050DGS from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 800mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 800mA, 10V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62050DGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC Chip - 16708154 - Radwell International
Willingboro, NJ, United States
IC Chip
16708154
IC Chip 16708154
BUCK CONVERTER, 0.8A ADJ, SMD, 62050; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:VSSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:800MA; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BUCK CONVERTER, 0.8A ADJ, SMD, 62050; TOPOLOGY:SYNCHRONOUS BUCK (STEP DOWN); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:VSSOP; NO. OF PINS:10PINS; OUTPUT CURRENT:800MA; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-TPS62050DGS 16708154
Product Name Buck 800mA 10V Step-Down DC-DC Converter IC IC Chip
Package Type Other; VSSOP
Output Voltage 6 volts
Input Voltage 10 volts
IOUT 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details