Texas Instruments High-Performance Analog Current Converter MAX660M/NOPB

Description
SWITCHING REG, ADJ, 100MA, 8SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:100MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING REG, ADJ, 100MA, 8SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:100MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Converter - 47452932 - Radwell International
Willingboro, NJ, United States
Current Converter
47452932
Current Converter 47452932
SWITCHING REG, ADJ, 100MA, 8SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:100MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REG, ADJ, 100MA, 8SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:100MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC-DC Converter Chips
Product Number 47452932
Product Name Current Converter
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226912P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
Power Supply Chip >> DC-DC Converters - LM27762DSST - LCSC Electronics Technology (HK) Limited
Specs
Output Voltage 1.5 to 5 volts
Input Voltage 2.7 to 5.5 volts
IOUT 0.2500 amps
View Details