Texas Instruments High-Performance Analog Power Converter MC33063AP

Description
DC-DC CONVERTER, BOOST/BUCK, 40V, 750MA, DIP-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DC-DC CONVERTER, BOOST/BUCK, 40V, 750MA, DIP-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Converter - 16896815 - Radwell International
Willingboro, NJ, United States
Power Converter
16896815
Power Converter 16896815
DC-DC CONVERTER, BOOST/BUCK, 40V, 750MA, DIP-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC-DC CONVERTER, BOOST/BUCK, 40V, 750MA, DIP-8; TOPOLOGY:BUCK, BOOST, INVERTING; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:40V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:1.5A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC-DC Converter Chips
Product Number 16896815
Product Name Power Converter
Configuration / Function Buck; Boost; Buck-Boost
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
DC-DC Converters - 1227522P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel
View Details
5V 1W DC-DC Converter IC - 132-DCR010505U/1KG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers