Texas Instruments TPS65218 Power Management for ARM Cortex-A8/A9 SoCs and FPGA TPS65218B1RSLR

Description
Power Management for ARM Cortex-A8/A9 SoCs and FPGA 48-VQFN -40 to 105
Request a Quote Datasheet
Description
Power Management for ARM Cortex-A8/A9 SoCs and FPGA 48-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65218 Power Management for ARM Cortex-A8/A9 SoCs and FPGA - TPS65218B1RSLR - Texas Instruments
Dallas, TX, United States
TPS65218 Power Management for ARM Cortex-A8/A9 SoCs and FPGA
TPS65218B1RSLR
TPS65218 Power Management for ARM Cortex-A8/A9 SoCs and FPGA TPS65218B1RSLR
Power Management for ARM Cortex-A8/A9 SoCs and FPGA 48-VQFN -40 to 105

Power Management for ARM Cortex-A8/A9 SoCs and FPGA 48-VQFN -40 to 105

Buy Now Datasheet
IC Chip - 141754646 - Radwell International
Willingboro, NJ, United States
IC Chip
141754646
IC Chip 141754646
POWER MANAGER, CORTEX-A8/A9, 1.8A, VQFN-48; SUPPLY VOLTAGE:5.5V; NO. OF STEP-IC, DOWN DC - DC CONVERTERS:5; NO. OF LDO REGULATORS:1; NO. OF REGULATED OUTPUTS:7; DIGITAL IC CASE:VQFN; NO. OF PINS:48PINS; OPERATING TEMPERATURE MIN:-40C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER MANAGER, CORTEX-A8/A9, 1.8A, VQFN-48; SUPPLY VOLTAGE:5.5V; NO. OF STEP-IC, DOWN DC - DC CONVERTERS:5; NO. OF LDO REGULATORS:1; NO. OF REGULATED OUTPUTS:7; DIGITAL IC CASE:VQFN; NO. OF PINS:48PINS; OPERATING TEMPERATURE MIN:-40C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Radwell International
Product Category IC Power Supplies DC-DC Converter Chips
Product Number TPS65218B1RSLR 141754646
Product Name TPS65218 Power Management for ARM Cortex-A8/A9 SoCs and FPGA IC Chip
Package Type Other; HTQFP,VQFN
Unlock Full Specs
to access all available technical data

Similar Products

DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
Buck Step-Down DC-DC Converter IC - 739-LMR36520ADDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 65 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
22V 1.8A 600kHz SOT-23 Boost DC-DC Converter IC - 739-LM2731YMF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23
Output Voltage 22 volts
Input Voltage 14 volts
View Details
2 suppliers
LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit - LM2703MFX-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details