TDK-Lambda Americas Inc. DC-DC Converters CC6-2412SF-E

Description
TDK-Lambda CC6-2412SF-E DC/DC Converter
Request a Quote Datasheet
Description
TDK-Lambda CC6-2412SF-E DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 5248291 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5248291
DC-DC Converters 5248291
TDK-Lambda CC6-2412SF-E DC/DC Converter

TDK-Lambda CC6-2412SF-E DC/DC Converter

Supplier's Site
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (6W) Type: Isolated Module Package: Tray Package / Case: 7-DIP Module Mounting Type: Through Hole Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.90" L x 0.83" W x 0.34" H (22.9mm x 21.1mm x 8.5mm) Control Features: Enable, Active Low

Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: CC-E (6W)
Type: Isolated Module
Package: Tray
Package / Case: 7-DIP Module
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.90" L x 0.83" W x 0.34" H (22.9mm x 21.1mm x 8.5mm)
Control Features: Enable, Active Low

Buy Now Datasheet
15V 6W DC-DC Converter IC - 132-CC6-2412SF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 6W DC-DC Converter IC
132-CC6-2412SF-E
15V 6W DC-DC Converter IC 132-CC6-2412SF-E
DC DC CONVERTER 12-15V 6W Product overview: CC6-2412SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-2412SF-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12-15V 6W Product overview: CC6-2412SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-2412SF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Converter - 40118387 - Radwell International
Willingboro, NJ, United States
Power Converter
40118387
Power Converter 40118387
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 500MA, 12V; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:6W; NO. OF OUTPUTS:1 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:500MA; OUTPUT VOLTAGE - OUTPUT 2:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 500MA, 12V; POWER SUPPLY APPROVALS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:6W; NO. OF OUTPUTS:1 OUTPUT; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:500MA; OUTPUT VOLTAGE - OUTPUT 2:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 5248291 132-CC6-2412SF-E 40118387
Product Name DC-DC Converters Power Supplies - Board Mount DC DC Converters 15V 6W DC-DC Converter IC Power Converter
Package Type DIP; Other; Pdip DIP; Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data