Artesyn Embedded Power Conversion Module BXB50-48S05FLT

Description
DC/DC CONVERTER; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:10A; POWER RATING:50W; SUPPLY VOLTAGE:48V; DC/DC CONVERTER MOUNTING:THROUGH HOLE;. FREE 2 YEAR RADWELL WARRANTY
Description
DC/DC CONVERTER; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:10A; POWER RATING:50W; SUPPLY VOLTAGE:48V; DC/DC CONVERTER MOUNTING:THROUGH HOLE;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Conversion Module - 4735153 - Radwell International
Willingboro, NJ, United States
Conversion Module
4735153
Conversion Module 4735153
DC/DC CONVERTER; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:10A; POWER RATING:50W; SUPPLY VOLTAGE:48V; DC/DC CONVERTER MOUNTING:THROUGH HOLE;. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONVERTER; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:10A; POWER RATING:50W; SUPPLY VOLTAGE:48V; DC/DC CONVERTER MOUNTING:THROUGH HOLE;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC-DC Converter Chips
Product Number 4735153
Product Name Conversion Module
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details