Radwell International Datasheets for Logic Gates
Logic gates are electronic circuits that combine digital signals according to boolean algebra.
Logic Gates: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| (PRICE/TC) TRANSCEIVER, RS232, 128KBPS, 5.5V, SSOP-28; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP ROHS COMPLIANT:... | |
| (PRICE/TC) TX & LEVEL TRANSCEIVER, 8CIRCUIT, TSSOP-24; LOGIC FAMILY / BASE NUMBER:74LVC8T245; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC CASE STYLE:TSSOP; NO. OF PINS:24PINS; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74LVC... | |
| (PRICE/TC), IC, REG LDO ADJ 1.5A 5DDPAK; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.1V; INPUT VOLTAGE MAX:20V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.21V; ADJUSTABLE OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT:1.5A; DROPOUT... | |
| 16BIT SHIFT REGISTER, LATCH AND CONCTANT CURRENT DRIVER,SDIP24. FREE 2 YEAR RADWELL WARRANTY | |
| 4-BY-4 REGISTER FILES WITH 3-STATE OUTPUTS, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| BINARY COUNTER, LS SERIES, ASYNCHRONOUS, NEGATIVE EDGE TRIGGERED, 4-BIT, UP DIRECTION, TTL, SOIC14. FREE 2 YEAR RADWELL WARRANTY | |
| BINARY COUNTER, LS SERIES, ASYNCHRONOUS, POSITIVE EDGE TRIGGERED, 8-BIT, UP DIRECTION, TTL, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| BUFFER, LVC/LCX/Z SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| BUFFERS & LINE DRIVERS CMOS LOGIC IC 4.0NS 24MA 2.0 TO 5.5V, 5.3MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, PDIP20, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LV/LV-A/LVX/H SERIES, 1-FUNC, 4-BIT, TRUE OUTPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LV/LV-A/LVX/H SERIES, 2-FUNC, 4-BIT, TRUE OUTPUT, CMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LVC/LCX/Z SERIES, 16-FUNC, 4-BIT, TRUE OUTPUT, CMOS, SSOP-48, 7.5 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LVC/LCX/Z SERIES, 16-FUNC, 4-BIT, TRUE OUTPUT, CMOS, TSSOP-48, 6.10 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LVC/LCX/Z SERIES, 2-FUNC, 4-BIT, TRUE OUTPUT, CMOS, TVSOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LVC/LCX/Z SERIES, 4-FUNC, 1-BIT, TRUE OUTPUT, CMOS, QUAD., BUFFER GATE, 3STATE OUTPUTS, LOGIC, TSSOP 14 PIN, 1.65V - 3.6V SUPPLY VOLTAGE RANGE;, ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| BUS DRIVER, LVT SERIES, 2-FUNC, 4-BIT, INVERTED OUTPUT, BICMOS, SOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LVT SERIES, 2-FUNC, 4-BIT, INVERTED OUTPUT, CMOS, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LVT SERIES, 2-FUNC, 4-BIT, TRUE OUTPUT, BICMOS, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LVT SERIES, 2-FUNC, 8-BIT, TRUE OUTPUT, BICMOS, TSSOP-48. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LVT SERIES, 4-FUNC, 1-BIT, TRUE OUTPUT, BICMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, LVT SERIES, 4-FUNC, 4-BIT, TRUE OUTPUT, BICMOS, TSSOP-48. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER, S SERIES, 2-FUNC, 4-BIT, INVERTED OUTPUT, TTL, PDIP20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, QSOP-24. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-24. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SSOP-24. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-20, 4.40MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TVSOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TRANSCEIVER, LVC/LCX/Z SERIES, 2-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SSOP-48. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TRANSCEIVER, LVC/LCX/Z SERIES, 8-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TRANSCEIVER, LVT SERIES, 2-FUNC, 8-BIT, TRUE OUTPUT, BICMOS, TSSOP-48. FREE 2 YEAR RADWELL WARRANTY | |
| CMOS 8 BIT SUCCESSIVE APPROXIMATION A/D CONVERTER WITH 8 CHANNEL MULTIPLEX INPUTS, DIP28. FREE 2 YEAR RADWELL WARRANTY | |
| D FLIP-FLOP, LS SERIES, 2-FUNC, POSITIVE EDGE TRIGGERED, 1-BIT, COMPLEMENTARY OUTPUT, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| D FLIP-FLOP, LS SERIES, 2-FUNC, POSITIVE EDGE TRIGGERED, 1-BIT, COMPLEMENTARY OUTPUT, TTL, SOIC-14 3MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| D FLIP-FLOP, LS SERIES, 8-FUNC, POSITIVE EDGE TRIGGERED, 8-BIT, TRUE OUTPUT, TTL, PDIP20. FREE 2 YEAR RADWELL WARRANTY | |
| D FLIP-FLOP, LS SERIES, 8-FUNC, POSITIVE EDGE TRIGGERED, 8-BIT, TRUE OUTPUT, TTL, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON TRANSISTOR ARRAY, NPN, 7, 100V SOIC; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; POWER DISSIPATION PD:-; DC COLLECTOR CURRENT:350MA; DC CURRENT GAIN HFE:-; NO. OF PINS:16PINS; PRODUCT RANGE:- ;ROHS COMPLIANT:... | |
| DIFFERENTIAL LINE DRIVER, DUAL, 13NS, DIP-16; IC INTERFACE TYPE:-; NO. OF DRIVERS:2DRIVERS; PRODUCT RANGE:-; MSL:-; DEVICE TYPE:DIFFERENTIAL LINE DRIVER; DRIVER CASE STYLE:DIP; FILTER TERMINALS:THROUGH HOLE; NO. OF PINS:16PINS ROHS COMPLIANT:... | |
| DIFFERENTIAL LINE DRIVER, DUAL, 9NS, DIP-14, NO. OF DRIVERS: 2 DRIVERS, DEVICE TYPE: DIFFERENTIAL LINE DRIVER, DRIVER CASE STYLE: DIP, NO. OF PINS: 14 PINS, OPERATING TEMPERATURE MAX: 70C, ROHS... | |
| DIFFERENTIAL MULTIPLEXER, 1 FUNC, 8 CHANNEL, CMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADDER/SUBTRACTOR, HC/UH SERIES, 4-BIT, CMOS, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AND-OR-INVERT GATE, HC/UH SERIES, 2-FUNC, 6-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BINARY COUNTER, HC/UH SERIES, ASYNCHRONOUS, NEGATIVE EDGE TRIGGERED, 12-BIT, UP DIRECTION, CMOS, SOP-16 5X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BINARY COUNTER, HC/UH SERIES, ASYNCHRONOUS, NEGATIVE EDGE TRIGGERED, 12-BIT, UP DIRECTION, CMOS, SOP-16 5X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS DRIVER, ACT SERIES, 1-FUNC, 8-BIT, INVERTED OUTPUT, CMOS, PDSO20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS DRIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, DIP-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS DRIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOP-20 5X13MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS DRIVER, HC/UH SERIES, 2-FUNC, 4-BIT, TRUE OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS DRIVER, HCT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS DRIVER, LS SERIES, 1-FUNC, 6-BIT, TRUE OUTPUT, TTL, CDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS DRIVER, LS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, PDIP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS DRIVER, TTL/H/L SERIES, 2-FUNC, 4-BIT, TRUE OUTPUT, TTL, CDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS TRANSCEIVER, BCT/FBT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, BICMOS, SOL-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS TRANSCEIVER, LS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, D FLIP-FLOP, 8-FUNC, POSITIVE EDGE TRIGGERED, CMOS, SOP-20 5X13MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, D FLIP-FLOP, HC/UH SERIES, 1-FUNC, POSITIVE EDGE TRIGGERED, 8-BIT, TRUE OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, D FLIP-FLOP, LS SERIES, 2-FUNC, POSITIVE EDGE TRIGGERED, 1-BIT, COMPLEMENTARY OUTPUT, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, D FLIP-FLOP, LS SERIES, 8-FUNC, POSITIVE EDGE TRIGGERED, 8-BIT, TRUE OUTPUT, TTL, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DECADE COUNTER, LS SERIES, ASYNCHRONOUS, NEGATIVE EDGE TRIGGERED, 3-BIT, UP DIRECTION, TTL, CDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DECADE COUNTER, LS SERIES, SYNCHRONOUS, POSITIVE EDGE TRIGGERED, 4-BIT, BIDIRECTIONAL, TTL, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DECODER/DRIVER, AHC/VHC SERIES, INVERTED OUTPUT, CMOS, SOP-16, 5X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, IC, FLIP FLOP, DUAL, SET(PRESET) AND RESET, JK TYPE, 2 ELEMENT, 1 BIT PER ELEMENT, COMPLEMENTARY OUTPUT, NEGATIVE EDGE, 16-DIP, 7.62MM, THROUGH HOLE, ROHS3... | |
| DISCONTINUED BY MANUFACTURER, FIELD PROGRAMMABLE GATE ARRAY, 196 CLBS, 3000 GATES, 217MHZ, 196-CELL, CMOS, PQFP144. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH PERFORMANCE POWER COMBI CONTROLLER, P-DIP-20-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC CHIP, DECODER/DEMUX, 8 MA, 4.75-5.25 V, 16-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC CHIP, DUAL D-TYPE FLIP-FLOP, 14 DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, BINARY COUNTER, DUAL, 7V, 20MA, 500MW, 72 MHZ, 14-PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, BUFFER/LINE DRIVER, 8 CHANNEL, INVERTING, 3 STATE, CMOS, SOP-20, 5.3X13.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, BUFFER/LINE DRIVER, 8-CHANNEL, NON-INVERTING , 3-STATE, CMOS, SOP-20, 5.3X13.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, BUS TRANSCEIVER, 8 BIT, 1 FUNCTION, DIP-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, LOGIC, TRANSCEIVER, INVERTING, 3-STATE, 1 ELEMENT, 8 BIT, 5.25V, 24MA, 20-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, NON INVERTING, TRANSCEIVER, 4 ELEMENT, 8 BIT PER ELEMENT, 3 STATE OUTPUT, 96-LFBGA, 96 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, ACT SERIES, 6-FUNC, 1-INPUT, CMOS, SOP-14 5.3X10.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, AHC/VHC SERIES, 6-FUNC, 1-INPUT, CMOS, SOP-14 5MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, AHC/VHC/H/U/V SERIES, 6-FUNC, 1-INPUT, CMOS, SOP-14 5MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, HC SERIES, 6-FUNC, 1-INPUT, CMOS, SOP-16 5.3MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, TTL/H/L SERIES, 6-FUNC, 1-INPUT, TTL, CDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE RECEIVER, 4 FUNC, 4 RCVR, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NAND GATE, AC SERIES, 2-FUNC, 4-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14 5X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NAND GATE, LS SERIES, 2-FUNC, 4-INPUT, TTL, CDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NAND GATE, LS SERIES, 4-FUNC, 2-INPUT, TTL, CDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NOR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOL-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NOR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOP 14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NOR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14 5 MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OCTAL D-TYPE LATCH WITH 3-STATE OUTPUT, SOP-20 5 MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 500A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE ARRAY LOGIC, TIBPAL SERIES, PLCC+-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUADRUPLE 2 INPUT EXCLUSIVE OR GATES, 5.5-7 V, 7 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGISTERED BUS TRANSCEIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGISTERED BUS TRANSCEIVER, LS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, PDIP24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERIAL IN PARALLEL OUT, 6C SERIES, 8-BIT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE-ENDED MULTIPLEXER, 1 FUNC, 6 CHANNEL, CMOS, SOL-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, XOR GATE, TTL/H/L SERIES, 4-FUNC, 2-INPUT, TTL, CDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| HEX INVERTER, SCHMITT TRIGGER, FAMILY:HC, SUPPLY VOLTAGE MIN:2V; MAX:6V, DIP-14. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH SPEED CMOS HC/HCT LOGIC DIP-14 HEX INVERTER - ROHS NON-COMPLIANT/CONTAI NS. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH SPEED DUAL COMPARATOR, 5V SUPPLY, 80NS RESPONSE TIME, 14PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC FLIP FLOP, 74S SERIES, 4.75-5.25 V, 1-20 MA, SET(PRESET) AND RESET, D-TYPE, COMPLEMENTARY, 2 ELEMENT, 1 BITS PER ELEMENT, THROUGH HOLE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, 1/1, TRANSCEIVER, HALF, RS422, RS485, 50MV, 8 PIN SO ( 5.30MM WIDTH), SURFACE MOUNT, 8-SO, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, 4 INPUT NAND GATE, 14 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, 8 BIT BINARY COUNTER WITH OUTPUT REGISTERS, 16 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, 8/8, TRANSCEIVER, HALF, IEEE 488, 4.75V ~ 5.25V, 20-PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUFFER, NON-INVERTING, 1 ELEMENT, 8 BIT PER ELEMENT, 3-STATE OUTPUT, SMD, 20-TSSOP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUFFER, NON-INVERTING, 3-STATE, 4 INPUT, 3 OUTPUT, 3.6V, 24MA, 500MW, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUFFER, NON-INVERTING, 4 ELEMENT, 1 BIT PER ELEMENT, 3-STATE OUTPUT, SMD,14-TSSOP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUFFER, NON-INVERTING, 6 ELEMENT, 1 BIT PER ELEMENT, PUSH-PULL OUTPUT, 16-SOP, SURFACE MOUNT, 5.3MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUS DRIVER, 1-FUNC, 8-BIT, INVERTED OUTPUT, TTL, 20 PIN PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-24. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DRIVER, DUAL, HIGH SPEED, RS422/RS485, 15MB/S, 5.25V, 65MA, 8-PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DUAL JK NEGATIVE EDGED-TRIGERED FLIP FLOP, 16 PIN PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DUAL RECEIVER, DIFFERENTIAL, 5.25V, 50MA, PDIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, HIGH SPEED CMOS D-TYPE LATCH, 4 BIT, 16 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, INVERTER IC, 6 CHANNEL, SCHMITT TRIGGER, 1.65V - 3.6V, SURFACE MOUNT, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, INVERTERS, CMOS, LOGIC, 5.3NS, SOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, PDIP8, HALF DUPLEX, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LOGIC GATE, NAND BUFFER, 2 INPUT, 5.25V, SOIC, 14 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LOGIC GATE, NOR, 4 GATE, 8 INPUT, 4 OUTPUT, 3.6V, 24MA, 500MW, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LOGIC IC, FULL BINARY ADDER, 4 CHANNEL, 4 BIT, 5.25V, 20MA, 18NS, 510MW, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LOGIC, 4-BIT BINARY COUNTER, 14SOIC; COUNTER TYPE:BINARY; CLOCK FREQUENCY:42MHZ; COUNT MAXIMUM:15; SUPPLY VOLTAGE RANGE:4.75V TO 5.25V; LOGIC CASE STY. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LOGIC, 74LS, BUS TRANSCEIVER; LOGIC FAMILY / BASE NUMBER:74LS645; LOGIC DEVICE TYPE:TRANSCEIVER, INVERTING; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC IC FAMILY:74LS; LOGICROHS... | |
| IC, LOGIC, TRANSCEIVER, INVERTING, 3-STATE, 1 ELEMENT, 8 BIT, 5.25V, 24MA, 20-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LV/LV-A/LVX/H SERIES, INVERTED OUTPUT, CMOS, GREEN, PLASTIC, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, MAGNITUDE COMPARATOR, 8 BIT, ACTIVE LOW OUTPUT, A=B, A>B, THROUGH HOLE, 20-PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, MAGNITUDE COMPARATOR, 8 BIT, ACTIVE LOW, OUTPUT A=B, SMD, 20-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, PERIPHERAL DRIVER, DUAL AND DRIVER, 300MA, 8 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, POWER SUPPLY SUPPORT CIRCUIT, ADJUSTABLE, 2 CHANNEL, TSSOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, REGISTER BASED PERIPHERAL DRIVER, 8 DRIVER, 0.5A, DIP-20. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SCHOTTKY BARRIER DIODE BUS TERMINATION ARRAY, 16-SOIC, 16 PINS, SUPPLY VOLTAGE MAX: 1.3V, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SEVEN SEGMENT DECODER/DRIVER, LS SERIES, INVERTED OUTPUT, TTL, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TRANSCEIVER, NON-INVERTING, 1 ELEMENT, 8 BIT PER ELEMEN,T 3-STATE OUTPUT, SMD, 20-TSSOP. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT CHIP, MAX 5.25 V, MIN 4.75 V, MAX OPERATING TEMPERATURE + 70 C, 20 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, BUFFER, 3.6 VOLT, 20-SSOP, 24 MA, 2 ELEMENTS, 4 BITS, 74LVC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER, LV/LV-A/LVX/H SERIES, 6-FUNC, 1-INPUT, CMOS,TSSOP14, HEX INVERTER SCHMITT TRIGGER, OUTPUT CURRENT:12MA. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER, LVC/LCX/Z SERIES, 6-FUNC, 1-INPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 2 FUNC, 4 DRIVER, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 2 FUNC, 4 DRIVER, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE RECEIVER, 2 FUNC, 2 RCVR, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| LINE RECEIVER, 4 FUNC, 4 DRIVER, 4 RCVR, BICMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE RECEIVER, 4 FUNC, 4 RCVR, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| LINE RECEIVER, 4 FUNC, 4 RCVR, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE RECEIVER, 4 FUNC, 4 RCVR, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| LINE RECEIVER, FLATLINK RECEIVER, 1 FUNC, 3 RCVR, CMOS, TSSOP-48. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BIPOLAR, PDIP14, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, BICMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 8 FUNC, 8 DRIVER, 8 RCVR, BIPOLAR, SOIC-20 7.6MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC CIRCUIT, POWER LOGIC, 8-BIT ADDRESSABLE LATCH, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC GATES, QUADRUPLE 2-INPUT POSITIVE-OR GATES, 14-CDIP, TEMP -55 TO 125. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC, TRI-STATE, 1.65 ~ 3.6 V, 2 NS, 24 MA, SURFACE MOUNT, 20-TSSOP, 8 CIRCUIT, 74L FAMILY, NON-INVERTING, 10 UA, SMD/SMT, SN74LVC573A SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| MONOSTABLE MULTIVIBRATOR, HC/UH SERIES, 2-FUNC, CMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| MONOSTABLE MULTIVIBRATOR, LS SERIES, 2-FUNC, TTL, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| MONOSTABLE MULTIVIBRATOR, LV/LV-A/LVX/H SERIES, 2-FUNC, CMOS, SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| MULTIPLEXER, LV/LV-A/LVX/H SERIES, 4-FUNC, 2 LINE INPUT, 1 LINE OUTPUT, TRUE OUTPUT, CMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| MULTIPLEXER, LVC/LCX/Z SERIES, 4-FUNC, 2 LINE INPUT, 1 LINE OUTPUT, TRUE OUTPUT, CMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| MULTIPLEXER, S SERIES, 4-FUNC, 2 LINE INPUT, 1 LINE OUTPUT, TRUE OUTPUT, TTL, PDIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| NAND GATE, 74S38, OUTPUT CURRENT: 60MA, 2 INPUTS, SUPPLY VOLTAGE: 4.75V ~ 5.25V, 14-PDIP, 14 PINS, 74S SERIES, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| NAND GATE, LS SERIES, 4-FUNC, 2-INPUT, TTL, SOIC-14, 10.3X5.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| NAND GATE, LVC/LCX/Z SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| NAND GATE, S SERIES, 3-FUNC, 3-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| NOR GATE, S SERIES, 4-FUNC, 2-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER IC, MAX487E SERIES, 4 FUNC, 1500UV OFFSET-MAX, CMOS, PDIP14, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 4 FUNC, 2500UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| OR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14 5.3MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| OR GATE, LV/LV-A/LVX/H SERIES, 4-FUNC, 2-INPUT, CMOS, OUTPUT CURRENT:12MA, SUPPLY VOLTAGE MIN:2V - MAX:5.5V, SOIC 14PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL IN SERIAL OUT, LV/LV-A/LVX/H SERIES, 8-BIT, RIGHT DIRECTION, COMPLEMENTARY OUTPUT, CMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| PERIPHERAL DRIVER, 2 CHANNEL, 0.3 AMP, DIP-8, SUPPLY VOLTAGE MIN: 4.75V, SUPPLY VOLTAGE MAX:5.25V, NO. OF OUTPUTS: 2 OUTPUTS, OUTPUT VOLTAGE:35V, OUTPUT CURRENT:300MA, DRIVER CASE STYLE:DIP, NO. OF DRIVERS: 2... | |
| PERIPHERAL DRIVER, POWER, 2 OUTPUTS, 4.75 V TO 5.25 V SUPPLY, 30 V/400 MA OUT, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 175) - IC, 2I/P QUAD DATA SELECTOR/MUX, DIP-16; LOGIC TYPE:DATA SELECTOR / MULTIPLEXER; NO. OF CHANNELS:4; RATIO:2:1; SUPPLY VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMABLE GATE ARRAY, 144 PIN TQFP. FREE 2 YEAR RADWELL WARRANTY | |
| QUAD AND GATE, 2I/P, DIP-14; LOGIC FUNCTION:AND GATE; NO. OF ELEMENTS:QUAD; NO. OF INPUTS:2INPUTS; NO. OF PINS:14PINS; LOGIC CASE STYLE:DIP; PRODUCT RANGE:74S08; LOGIC IC FAMILY:74S; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE... | |
| SERIAL IN PARALLEL OUT, LV/LV-A/LVX/H SERIES, 8-BIT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| XOR GATE, QUAD, 2 INPUT, 4 CHANNEL / CIRCUIT, 14-PDIP, 74LS86, OUTPUT CURRENT: 8MA, SUPPLY VOLTAGE: 4.75V ~ 5.25V, 14 PINS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... |
| << Prev |