Texas Instruments SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32AD

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV32A Quadruple 2-Input Positive-OR Gates - SN74LV32AD - Texas Instruments
Dallas, TX, United States
SN74LV32A Quadruple 2-Input Positive-OR Gates
SN74LV32AD
SN74LV32A Quadruple 2-Input Positive-OR Gates SN74LV32AD
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
2V 5.5V SOIC Logic IC
705-SN74LV32AD
2V 5.5V SOIC Logic IC 705-SN74LV32AD
4x 2-Input OR Gate IC, CMOS, SOIC, 2V-5.5V, 8.5ns Product overview: SN74LV32AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32AD can be used for catalog matching and distributor lookup.

4x 2-Input OR Gate IC, CMOS, SOIC, 2V-5.5V, 8.5ns Product overview: SN74LV32AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LV32AD - Rochester Electronics
Newburyport, MA, United States
OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-1686-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1686-5-ND
Gates and Inverters 296-1686-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic IC - 17048555 - Radwell International
Willingboro, NJ, United States
Logic IC
17048555
Logic IC 17048555
OR GATE, LV/LV-A/LVX/H SERIES, 4-FUNC, 2-INPUT, CMOS, OUTPUT CURRENT:12MA, SUPPLY VOLTAGE MIN:2V - MAX:5.5V, SOIC 14PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OR GATE, LV/LV-A/LVX/H SERIES, 4-FUNC, 2-INPUT, CMOS, OUTPUT CURRENT:12MA, SUPPLY VOLTAGE MIN:2V - MAX:5.5V, SOIC 14PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74LV32AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV32AD
Gates and Inverters SN74LV32AD
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Ic, Quad 2-Input Or, Smd, 74Lv32; Logic Family / Base Number Texas Instruments - 54AH1517 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input Or, Smd, 74Lv32; Logic Family / Base Number Texas Instruments
54AH1517
Ic, Quad 2-Input Or, Smd, 74Lv32; Logic Family / Base Number Texas Instruments 54AH1517
IC, QUAD 2-INPUT OR, SMD, 74LV32; Logic Family / Base Number:74LV32; Logic Type:OR; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2-INPUT OR, SMD, 74LV32; Logic Family / Base Number:74LV32; Logic Type:OR; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LV32AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV32AD
Logic - Gates and Inverters SN74LV32AD
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV32AD
Logic Gates SN74LV32AD
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV32AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV32AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV32AD
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV32AD 705-SN74LV32AD SN74LV32AD 296-1686-5-ND 17048555 SN74LV32AD 54AH1517 SN74LV32AD SN74LV32AD SN74LV32AD
Product Name SN74LV32A Quadruple 2-Input Positive-OR Gates 2V 5.5V SOIC Logic IC Gates and Inverters Logic IC Gates and Inverters Ic, Quad 2-Input Or, Smd, 74Lv32; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR OR OR; OR Gate OR; OR NOT; OR OR
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS
Propagation Delay 19 ns 8.5 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS30FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers