Texas Instruments SN74S38 Quad 2-input positive-NAND buffers with open collector outputs SN74S38N

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S38 Quad 2-input positive-NAND buffers with open collector outputs - SN74S38N - Texas Instruments
Dallas, TX, United States
SN74S38 Quad 2-input positive-NAND buffers with open collector outputs
SN74S38N
SN74S38 Quad 2-input positive-NAND buffers with open collector outputs SN74S38N
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-1733-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1733-5-ND
Gates and Inverters 296-1733-5-ND
NAND Gate IC 4 Channel Open Collector 14-PDIP

NAND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
 - SN74S38N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, S Series, 4-Func, 2-Input, TTL, PDIP14

NAND Gate, S Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74S38N
Quad 5V Logic IC 705-SN74S38N
Quad 2-Input NAND Buffer IC, Open Collector, PDIP, 5V Product overview: SN74S38N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S38N can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Buffer IC, Open Collector, PDIP, 5V Product overview: SN74S38N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S38N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74S38N - 030429-SN74S38N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S38N
030429-SN74S38N
Logic - Logic - Gates and Inverters - SN74S38N 030429-SN74S38N
Manufacturer: Texas Instruments Win Source Part Number: 030429-SN74S38N Packaging: Tube/Rail Features: Open Collector Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 60mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 150pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030429-SN74S38N
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 60mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 150pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74S38N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S38N
Gates and Inverters SN74S38N
NAND Gate IC 4 Channel Open Collector 14-PDIP

NAND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S38N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S38N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S38N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74S38N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S38N
Logic - Gates and Inverters SN74S38N
IC GATE NAND OPEN 4CH 2-IN 14DIP

IC GATE NAND OPEN 4CH 2-IN 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74S38N
Logic Gates SN74S38N
Logic Gates Quad 2-Input w/OC

Logic Gates Quad 2-Input w/OC

Buy Now Datasheet
Quad Nand Buffer, 2I/p, Dip-14; Logic Function Texas Instruments - 67K1120 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Buffer, 2I/p, Dip-14; Logic Function Texas Instruments
67K1120
Quad Nand Buffer, 2I/p, Dip-14; Logic Function Texas Instruments 67K1120
QUAD NAND BUFFER, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74S38; Logic IC Family:74S; Supply Voltage Min:4.75V; Output Current:60mA RoHS Compliant: Yes

QUAD NAND BUFFER, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74S38; Logic IC Family:74S; Supply Voltage Min:4.75V; Output Current:60mA RoHS Compliant: Yes

Supplier's Site
Ic, Nand Gate; Logic Family / Base Number Texas Instruments - 29AH7680 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nand Gate; Logic Family / Base Number Texas Instruments
29AH7680
Ic, Nand Gate; Logic Family / Base Number Texas Instruments 29AH7680
IC, NAND GATE; Logic Family / Base Number:74S38; Logic Type:NAND Buffer; Output Current:60mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74S; Logic RoHS Compliant: Yes

IC, NAND GATE; Logic Family / Base Number:74S38; Logic Type:NAND Buffer; Output Current:60mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74S; Logic RoHS Compliant: Yes

Supplier's Site
Logic IC - 16698530 - Radwell International
Willingboro, NJ, United States
Logic IC
16698530
Logic IC 16698530
NAND GATE, 74S38, OUTPUT CURRENT: 60MA, 2 INPUTS, SUPPLY VOLTAGE: 4.75V ~ 5.25V, 14-PDIP, 14 PINS, 74S SERIES, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, 74S38, OUTPUT CURRENT: 60MA, 2 INPUTS, SUPPLY VOLTAGE: 4.75V ~ 5.25V, 14-PDIP, 14 PINS, 74S SERIES, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S38N 296-1733-5-ND SN74S38N 705-SN74S38N 030429-SN74S38N SN74S38N SN74S38N SN74S38N SN74S38N 67K1120 29AH7680 16698530
Product Name SN74S38 Quad 2-input positive-NAND buffers with open collector outputs Gates and Inverters Quad 5V Logic IC Logic - Logic - Gates and Inverters - SN74S38N Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Quad Nand Buffer, 2I/p, Dip-14; Logic Function Texas Instruments Ic, Nand Gate; Logic Family / Base Number Texas Instruments Logic IC
Gate Type Buffer/Driver; NAND NAND AND; NAND Buffer/Driver; NAND; NAND GATE, Buffer NOT; NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND Buffer/Driver; NAND; NAND Buffer
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 5.25V
Logic Family S TTL
Propagation Delay 22 ns 9 ns 10 ns 9 ns
Operating Current 0.0540 mA 60 mA 60 mA 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers