Texas Instruments High-Performance Analog Logic IC SN74LS645N

Description
IC, LOGIC, 74LS, BUS TRANSCEIVER; LOGIC FAMILY / BASE NUMBER:74LS645; LOGIC DEVICE TYPE:TRANSCEIVER, INVERTING; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC IC FAMILY:74LS; LOGICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, LOGIC, 74LS, BUS TRANSCEIVER; LOGIC FAMILY / BASE NUMBER:74LS645; LOGIC DEVICE TYPE:TRANSCEIVER, INVERTING; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC IC FAMILY:74LS; LOGICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 71566833 - Radwell International
Willingboro, NJ, United States
Logic IC
71566833
Logic IC 71566833
IC, LOGIC, 74LS, BUS TRANSCEIVER; LOGIC FAMILY / BASE NUMBER:74LS645; LOGIC DEVICE TYPE:TRANSCEIVER, INVERTING; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC IC FAMILY:74LS; LOGICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, LOGIC, 74LS, BUS TRANSCEIVER; LOGIC FAMILY / BASE NUMBER:74LS645; LOGIC DEVICE TYPE:TRANSCEIVER, INVERTING; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC IC FAMILY:74LS; LOGICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 71566833
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
2-input NOR gate - 74AHC1G02GV,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details