Texas Instruments High-Performance Analog 8-bit 40MHz Logic IC SN74LS377N

Description
D-Type Flip-Flop, 8-Bit, 40MHz, TTL, PDIP Product overview: SN74LS377N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS377N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Type Flip-Flop, 8-Bit, 40MHz, TTL, PDIP Product overview: SN74LS377N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS377N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 40MHz Logic IC
706-SN74LS377N
8-bit 40MHz Logic IC 706-SN74LS377N
D-Type Flip-Flop, 8-Bit, 40MHz, TTL, PDIP Product overview: SN74LS377N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS377N can be used for catalog matching and distributor lookup.

D-Type Flip-Flop, 8-Bit, 40MHz, TTL, PDIP Product overview: SN74LS377N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS377N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 71568193 - Radwell International
Willingboro, NJ, United States
Logic IC
71568193
Logic IC 71568193
D FLIP-FLOP, LS SERIES, 8-FUNC, POSITIVE EDGE TRIGGERED, 8-BIT, TRUE OUTPUT, TTL, PDIP20. FREE 2 YEAR RADWELL WARRANTY

D FLIP-FLOP, LS SERIES, 8-FUNC, POSITIVE EDGE TRIGGERED, 8-BIT, TRUE OUTPUT, TTL, PDIP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74LS377N 71568193
Product Name 8-bit 40MHz Logic IC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988853P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74AHC04PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
5 suppliers