Inverter IC 6 Channel 14-TSSOP
Hex Inverter 6-Input CMOS 3.6V 14-TSSOP SMD Product overview: SN74LVC04APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082387-SN74LVC04APW
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-TSSOP
HEX INVERTER, SMD, TSSOP14, 3.3V; Logic Family / Base Number:74LVC04; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
INVERTER, LVC/LCX/Z SERIES, 6-FUNC, 1-INPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
IC INVERTER 6CH 6-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-26573-5-ND | 705-SN74LVC04APW | 082387-SN74LVC04APW | SN74LVC04APW | 77AH4903 | 16839371 | SN74LVC04APW |
| Product Name | Gates and Inverters | SMD 3.6V TSSOP Logic IC | Logic - Logic - Gates and Inverters - SN74LVC04APW | Gates and Inverters | Hex Inverter, Smd, Tssop14, 3.3V; Logic Family / Base Number Texas Instruments | Logic IC | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 1 | 6 | 6 | 1 | 1 | ||
| Propagation Delay | 4.3 ns | 9.5 ns | 4.3 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |