Texas Instruments High-Performance Analog 8-bit 170MHz 5.5V TSSOP Logic IC SN74LV595APWR

Description
8-Bit Shift Register, 3-State Output, 170MHz, 5.5V, TSSOP Product overview: SN74LV595APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 170MHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 170MHz, 5.5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LV595APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, 3-State Output, 170MHz, 5.5V, TSSOP Product overview: SN74LV595APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 170MHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 170MHz, 5.5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LV595APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 170MHz 5.5V TSSOP Logic IC
712-SN74LV595APWR
8-bit 170MHz 5.5V TSSOP Logic IC 712-SN74LV595APWR
8-Bit Shift Register, 3-State Output, 170MHz, 5.5V, TSSOP Product overview: SN74LV595APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 170MHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 170MHz, 5.5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LV595APWR can be used for catalog matching and distributor lookup.

8-Bit Shift Register, 3-State Output, 170MHz, 5.5V, TSSOP Product overview: SN74LV595APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 170MHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 170MHz, 5.5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LV595APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16920392 - Radwell International
Willingboro, NJ, United States
Logic IC
16920392
Logic IC 16920392
SERIAL IN PARALLEL OUT, LV/LV-A/LVX/H SERIES, 8-BIT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY

SERIAL IN PARALLEL OUT, LV/LV-A/LVX/H SERIES, 8-BIT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 712-SN74LV595APWR 16920392
Product Name 8-bit 170MHz 5.5V TSSOP Logic IC Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Function Nexperia - 29AC1012 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details