Texas Instruments SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02AD

Description
Quadruple 2-Input Positive-NOR Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC02A Quadruple 2-Input Positive-NOR Gate - SN74LVC02AD - Texas Instruments
Dallas, TX, United States
SN74LVC02A Quadruple 2-Input Positive-NOR Gate
SN74LVC02AD
SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02AD
Quadruple 2-Input Positive-NOR Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-NOR Gate 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-8433-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8433-5-ND
Gates and Inverters 296-8433-5-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC02AD
3.6V SOIC Logic IC 705-SN74LVC02AD
4-Gate NOR IC, 1.65-3.6V, 4.2ns, SOIC, CMOS Product overview: SN74LVC02AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02AD can be used for catalog matching and distributor lookup.

4-Gate NOR IC, 1.65-3.6V, 4.2ns, SOIC, CMOS Product overview: SN74LVC02AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC02AD - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC02AD - 1255380-SN74LVC02AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC02AD
1255380-SN74LVC02AD
Logic - Logic - Gates and Inverters - SN74LVC02AD 1255380-SN74LVC02AD
Manufacturer: Texas Instruments Win Source Part Number: 1255380-SN74LVC02AD Packaging: Tube Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74LVC02 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 4.2ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255380-SN74LVC02AD
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74LVC02
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 4.2ns at 3.3V, 50pF

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC02AD
Logic Gates SN74LVC02AD
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC02AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC02AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC02AD
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LVC02AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC02AD
Gates and Inverters SN74LVC02AD
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic IC - 16931109 - Radwell International
Willingboro, NJ, United States
Logic IC
16931109
Logic IC 16931109
IC, LOGIC GATE, NOR, 4 GATE, 8 INPUT, 4 OUTPUT, 3.6V, 24MA, 500MW, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY

IC, LOGIC GATE, NOR, 4 GATE, 8 INPUT, 4 OUTPUT, 3.6V, 24MA, 500MW, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74LVC02AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC02AD
Logic - Gates and Inverters SN74LVC02AD
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Ic, Positive-Nor Gate, Smd, Soic14; Logic Family / Base Number Texas Instruments - 26AJ9468 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Positive-Nor Gate, Smd, Soic14; Logic Family / Base Number Texas Instruments
26AJ9468
Ic, Positive-Nor Gate, Smd, Soic14; Logic Family / Base Number Texas Instruments 26AJ9468
IC, POSITIVE-NOR GATE, SMD, SOIC14; Logic Family / Base Number:74LVC02; Logic Type:NOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, POSITIVE-NOR GATE, SMD, SOIC14; Logic Family / Base Number:74LVC02; Logic Type:NOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Radwell International Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC02AD 296-8433-5-ND 705-SN74LVC02AD SN74LVC02AD 1255380-SN74LVC02AD SN74LVC02AD SN74LVC02AD SN74LVC02AD 16931109 SN74LVC02AD 26AJ9468
Product Name SN74LVC02A Quadruple 2-Input Positive-NOR Gate Gates and Inverters 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LVC02AD Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC Logic - Gates and Inverters Ic, Positive-Nor Gate, Smd, Soic14; Logic Family / Base Number Texas Instruments
Gate Type NOR NOR NOR; NOR GATE OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOR NOT; NOR NOR; NOR
Supply Voltage 1.5V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Logic Family LVC CMOS
Propagation Delay 8.9 ns 4.2 ns 4.2 ns 4.2 ns
Operating Current 0.0400 mA 24 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details