Texas Instruments High-Performance Analog 8-bit 50MHz Logic IC SN74LS374N

Description
8-Bit D-Type Flip-Flop, 50MHz, 3-State, PDIP Product overview: SN74LS374N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop, 50MHz, 3-State, PDIP Product overview: SN74LS374N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 50MHz Logic IC - 706-SN74LS374N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 50MHz Logic IC
706-SN74LS374N
8-bit 50MHz Logic IC 706-SN74LS374N
8-Bit D-Type Flip-Flop, 50MHz, 3-State, PDIP Product overview: SN74LS374N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374N can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, 50MHz, 3-State, PDIP Product overview: SN74LS374N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 71557563 - Radwell International
Willingboro, NJ, United States
Logic IC
71557563
Logic IC 71557563
INTEGRATED CIRCUIT CHIP, MAX 5.25 V, MIN 4.75 V, MAX OPERATING TEMPERATURE + 70 C, 20 PIN. FREE 2 YEAR RADWELL WARRANTY

INTEGRATED CIRCUIT CHIP, MAX 5.25 V, MIN 4.75 V, MAX OPERATING TEMPERATURE + 70 C, 20 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74LS374N 71557563
Product Name 8-bit 50MHz Logic IC Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1219603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 54H08DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 74ABT32DB,118-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details