(PRICE/TC), IC, REG LDO ADJ 1.5A 5DDPAK; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.1V; INPUT VOLTAGE MAX:20V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.21V; ADJUSTABLE OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT:1.5A; DROPOUT ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 21310013 |
| Product Name | Logic IC |