Texas Instruments High-Performance Analog Dual 33MHz 5V SOIC Logic IC SN74LS74ADR

Description
Dual D-Type Flip-Flop, 33MHz, 5V, SOIC, TTL Output Product overview: SN74LS74ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS74ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 33MHz, 5V, SOIC, TTL Output Product overview: SN74LS74ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS74ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 33MHz 5V SOIC Logic IC
706-SN74LS74ADR
Dual 33MHz 5V SOIC Logic IC 706-SN74LS74ADR
Dual D-Type Flip-Flop, 33MHz, 5V, SOIC, TTL Output Product overview: SN74LS74ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS74ADR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 33MHz, 5V, SOIC, TTL Output Product overview: SN74LS74ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS74ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 17218664 - Radwell International
Willingboro, NJ, United States
Logic IC
17218664
Logic IC 17218664
D FLIP-FLOP, LS SERIES, 2-FUNC, POSITIVE EDGE TRIGGERED, 1-BIT, COMPLEMENTARY OUTPUT, TTL, SOIC-14 3MM WIDE. FREE 2 YEAR RADWELL WARRANTY

D FLIP-FLOP, LS SERIES, 2-FUNC, POSITIVE EDGE TRIGGERED, 1-BIT, COMPLEMENTARY OUTPUT, TTL, SOIC-14 3MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74LS74ADR 17218664
Product Name Dual 33MHz 5V SOIC Logic IC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
Gates and Inverters - 74AHC1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers