Texas Instruments High-Performance Analog 40MHz 5V SOIC Logic IC SN74LS377DW

Description
Octal D Flip-Flop, 40MHz, 5V, SOIC, TTL Output Product overview: SN74LS377DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS377DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D Flip-Flop, 40MHz, 5V, SOIC, TTL Output Product overview: SN74LS377DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS377DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40MHz 5V SOIC Logic IC
706-SN74LS377DW
40MHz 5V SOIC Logic IC 706-SN74LS377DW
Octal D Flip-Flop, 40MHz, 5V, SOIC, TTL Output Product overview: SN74LS377DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS377DW can be used for catalog matching and distributor lookup.

Octal D Flip-Flop, 40MHz, 5V, SOIC, TTL Output Product overview: SN74LS377DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS377DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16982155 - Radwell International
Willingboro, NJ, United States
Logic IC
16982155
Logic IC 16982155
DISCONTINUED BY MANUFACTURER, D FLIP-FLOP, LS SERIES, 8-FUNC, POSITIVE EDGE TRIGGERED, 8-BIT, TRUE OUTPUT, TTL, SOIC-20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, D FLIP-FLOP, LS SERIES, 8-FUNC, POSITIVE EDGE TRIGGERED, 8-BIT, TRUE OUTPUT, TTL, SOIC-20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74LS377DW 16982155
Product Name 40MHz 5V SOIC Logic IC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers