Texas Instruments High-Performance Analog 8-bit 5.25V Logic IC SN74LS373N

Description
8-Bit 3-State D-Type Latch IC, PDIP, 4.75-5.25V Product overview: SN74LS373N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.25V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LS373N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-State D-Type Latch IC, PDIP, 4.75-5.25V Product overview: SN74LS373N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.25V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LS373N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5.25V Logic IC
708-SN74LS373N
8-bit 5.25V Logic IC 708-SN74LS373N
8-Bit 3-State D-Type Latch IC, PDIP, 4.75-5.25V Product overview: SN74LS373N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.25V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LS373N can be used for catalog matching and distributor lookup.

8-Bit 3-State D-Type Latch IC, PDIP, 4.75-5.25V Product overview: SN74LS373N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.25V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LS373N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16738451 - Radwell International
Willingboro, NJ, United States
Logic IC
16738451
Logic IC 16738451
BUS DRIVER, LS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, PDIP20, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

BUS DRIVER, LS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, TTL, PDIP20, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 708-SN74LS373N 16738451
Product Name 8-bit 5.25V Logic IC Logic IC
Gate Type D-Type, Latch, Flip-Flop Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988985P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Quad 2-input AND gate - 74AHCT08BQ,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
10 suppliers
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details