Texas Instruments SN74S08 Quad 2-input positive-AND gates SN74S08N

Description
Quad 2-input positive-AND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-AND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S08 Quad 2-input positive-AND gates - SN74S08N - Texas Instruments
Dallas, TX, United States
SN74S08 Quad 2-input positive-AND gates
SN74S08N
SN74S08 Quad 2-input positive-AND gates SN74S08N
Quad 2-input positive-AND gates 14-PDIP 0 to 70

Quad 2-input positive-AND gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74S08N - 007371-SN74S08N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S08N
007371-SN74S08N
Logic - Logic - Gates and Inverters - SN74S08N 007371-SN74S08N
Manufacturer: Texas Instruments Win Source Part Number: 007371-SN74S08N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007371-SN74S08N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-1725-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1725-5-ND
Gates and Inverters 296-1725-5-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
 - SN74S08N - Rochester Electronics
Newburyport, MA, United States
SN74S08 Quad 2-input positive-AND gates

SN74S08 Quad 2-input positive-AND gates

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74S08N
Quad 5V Logic IC 705-SN74S08N
Quad 2-Input AND Gate IC, 74S Series, 5V, PDIP Product overview: SN74S08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S08N can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 74S Series, 5V, PDIP Product overview: SN74S08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S08N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74S08N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74S08N
Gates and Inverters SN74S08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74S08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S08N
Gates and Inverters SN74S08N
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now
Logic IC - 71558880 - Radwell International
Willingboro, NJ, United States
Logic IC
71558880
Logic IC 71558880
QUAD AND GATE, 2I/P, DIP-14; LOGIC FUNCTION:AND GATE; NO. OF ELEMENTS:QUAD; NO. OF INPUTS:2INPUTS; NO. OF PINS:14PINS; LOGIC CASE STYLE:DIP; PRODUCT RANGE:74S08; LOGIC IC FAMILY:74S; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

QUAD AND GATE, 2I/P, DIP-14; LOGIC FUNCTION:AND GATE; NO. OF ELEMENTS:QUAD; NO. OF INPUTS:2INPUTS; NO. OF PINS:14PINS; LOGIC CASE STYLE:DIP; PRODUCT RANGE:74S08; LOGIC IC FAMILY:74S; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74S08N
Logic Gates SN74S08N
Logic Gates Quad 2-input Positive-AND Gates

Logic Gates Quad 2-input Positive-AND Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S08N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S08N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 60K6901 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments
60K6901
Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments 60K6901
QUAD AND GATE, 2I/P, DIP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74S08; Logic IC Family:74S; Supply Voltage Min:4.75V; Supply Voltage Max:5.25VRoHS Compliant: Yes

QUAD AND GATE, 2I/P, DIP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74S08; Logic IC Family:74S; Supply Voltage Min:4.75V; Supply Voltage Max:5.25VRoHS Compliant: Yes

Supplier's Site
Logic, Quad 2-Input And Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1194 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-Input And Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1194
Logic, Quad 2-Input And Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1194
LOGIC, QUAD 2-INPUT AND GATE, 14DIP; Logic Family / Base Number:74S08; Logic Type:AND; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-INPUT AND GATE, 14DIP; Logic Family / Base Number:74S08; Logic Type:AND; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74S08N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S08N
Logic - Gates and Inverters SN74S08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S08N 007371-SN74S08N 296-1725-5-ND SN74S08N 705-SN74S08N SN74S08N SN74S08N 71558880 SN74S08N SN74S08N 60K6901 37AJ1194 SN74S08N
Product Name SN74S08 Quad 2-input positive-AND gates Logic - Logic - Gates and Inverters - SN74S08N Gates and Inverters Quad 5V Logic IC Gates and Inverters Gates and Inverters Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments Logic, Quad 2-Input And Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND AND; AND GATE AND; AND Gate AND; AND Gate AND AND AND; AND NOT; AND
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 5.25V 2V (Low), 0.8V (High)
Logic Family S
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0320 mA 20 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details