Texas Instruments High-Performance Analog Logic IC SN75113N

Description
DIFFERENTIAL LINE DRIVER, DUAL, 13NS, DIP-16; IC INTERFACE TYPE:-; NO. OF DRIVERS:2DRIVERS; PRODUCT RANGE:-; MSL:-; DEVICE TYPE:DIFFERENTIAL LINE DRIVER; DRIVER CASE STYLE:DIP; FILTER TERMINALS:THROUGH HOLE; NO. OF PINS:16PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFERENTIAL LINE DRIVER, DUAL, 13NS, DIP-16; IC INTERFACE TYPE:-; NO. OF DRIVERS:2DRIVERS; PRODUCT RANGE:-; MSL:-; DEVICE TYPE:DIFFERENTIAL LINE DRIVER; DRIVER CASE STYLE:DIP; FILTER TERMINALS:THROUGH HOLE; NO. OF PINS:16PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16694410 - Radwell International
Willingboro, NJ, United States
Logic IC
16694410
Logic IC 16694410
DIFFERENTIAL LINE DRIVER, DUAL, 13NS, DIP-16; IC INTERFACE TYPE:-; NO. OF DRIVERS:2DRIVERS; PRODUCT RANGE:-; MSL:-; DEVICE TYPE:DIFFERENTIAL LINE DRIVER; DRIVER CASE STYLE:DIP; FILTER TERMINALS:THROUGH HOLE; NO. OF PINS:16PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIFFERENTIAL LINE DRIVER, DUAL, 13NS, DIP-16; IC INTERFACE TYPE:-; NO. OF DRIVERS:2DRIVERS; PRODUCT RANGE:-; MSL:-; DEVICE TYPE:DIFFERENTIAL LINE DRIVER; DRIVER CASE STYLE:DIP; FILTER TERMINALS:THROUGH HOLE; NO. OF PINS:16PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16694410
Product Name Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers