Texas Instruments High-Performance Analog Logic IC SN75463P

Description
OR Gate Based Peripheral Driver, 2 Driver, 0.5A, BIPolar, PDIP8
Request a Quote Datasheet
Description
OR Gate Based Peripheral Driver, 2 Driver, 0.5A, BIPolar, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN75463P - Rochester Electronics
Newburyport, MA, United States
OR Gate Based Peripheral Driver, 2 Driver, 0.5A, BIPolar, PDIP8

OR Gate Based Peripheral Driver, 2 Driver, 0.5A, BIPolar, PDIP8

Supplier's Site Datasheet
Logic IC - 16824403 - Radwell International
Willingboro, NJ, United States
Logic IC
16824403
Logic IC 16824403
PERIPHERAL DRIVER, 2 CHANNEL, 0.3 AMP, DIP-8, SUPPLY VOLTAGE MIN: 4.75V, SUPPLY VOLTAGE MAX:5.25V, NO. OF OUTPUTS: 2 OUTPUTS, OUTPUT VOLTAGE:35V, OUTPUT CURRENT:300MA, DRIVER CASE STYLE:DIP, NO. OF DRIVERS: 2 DRIVERS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PERIPHERAL DRIVER, 2 CHANNEL, 0.3 AMP, DIP-8, SUPPLY VOLTAGE MIN: 4.75V, SUPPLY VOLTAGE MAX:5.25V, NO. OF OUTPUTS: 2 OUTPUTS, OUTPUT VOLTAGE:35V, OUTPUT CURRENT:300MA, DRIVER CASE STYLE:DIP, NO. OF DRIVERS: 2 DRIVERS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics Radwell International
Product Category Logic Gates Logic Gates
Product Number SN75463P 16824403
Product Name Logic IC
Gate Type Buffer/Driver; OR Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74ABT20PW,112 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers