Texas Instruments High-Performance Analog Dual 110MHz 5V Logic IC SN74S74N

Description
Dual D-Type Flip-Flop, 110MHz, TTL, 5V, PDIP Product overview: SN74S74N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 110MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S74N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 110MHz, TTL, 5V, PDIP Product overview: SN74S74N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 110MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S74N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 110MHz 5V Logic IC
706-SN74S74N
Dual 110MHz 5V Logic IC 706-SN74S74N
Dual D-Type Flip-Flop, 110MHz, TTL, 5V, PDIP Product overview: SN74S74N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 110MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S74N can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 110MHz, TTL, 5V, PDIP Product overview: SN74S74N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 110MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S74N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 71565906 - Radwell International
Willingboro, NJ, United States
Logic IC
71565906
Logic IC 71565906
IC FLIP FLOP, 74S SERIES, 4.75-5.25 V, 1-20 MA, SET(PRESET) AND RESET, D-TYPE, COMPLEMENTARY, 2 ELEMENT, 1 BITS PER ELEMENT, THROUGH HOLE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY

IC FLIP FLOP, 74S SERIES, 4.75-5.25 V, 1-20 MA, SET(PRESET) AND RESET, D-TYPE, COMPLEMENTARY, 2 ELEMENT, 1 BITS PER ELEMENT, THROUGH HOLE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74S74N 71565906
Product Name Dual 110MHz 5V Logic IC Logic IC
Gate Type D-Type, Flip-Flop AND
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Logic IC - 705-74AHC1G04GV-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
6 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details