Texas Instruments SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs SN74LS38NSR

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs - SN74LS38NSR - Texas Instruments
Dallas, TX, United States
SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs
SN74LS38NSR
SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs SN74LS38NSR
Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-26515-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26515-1-ND
Gates and Inverters 296-26515-1-ND
NAND Gate IC 4 Channel Open Collector 14-SO

NAND Gate IC 4 Channel Open Collector 14-SO

Buy Now Datasheet
Gates and Inverters - 296-26515-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26515-2-ND
Gates and Inverters 296-26515-2-ND
NAND Gate IC 4 Channel Open Collector 14-SO

NAND Gate IC 4 Channel Open Collector 14-SO

Buy Now Datasheet
Gates and Inverters - 296-26515-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26515-6-ND
Gates and Inverters 296-26515-6-ND
NAND Gate IC 4 Channel Open Collector 14-SO

NAND Gate IC 4 Channel Open Collector 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS38NSR - 123760-SN74LS38NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS38NSR
123760-SN74LS38NSR
Logic - Logic - Gates and Inverters - SN74LS38NSR 123760-SN74LS38NSR
Manufacturer: Texas Instruments Win Source Part Number: 123760-SN74LS38NSR Packaging: Reel - TR Features: Open Collector Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 123760-SN74LS38NSR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74LS38NSR
5V Logic IC 705-SN74LS38NSR
4-Ch NAND Gate IC, 2-Input, 5V, Open Collector, SOP Product overview: SN74LS38NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS38NSR can be used for catalog matching and distributor lookup.

4-Ch NAND Gate IC, 2-Input, 5V, Open Collector, SOP Product overview: SN74LS38NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS38NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS38NSR
Logic Gates SN74LS38NSR
Logic Gates Quad 2-input pos-NAND buffers

Logic Gates Quad 2-input pos-NAND buffers

Buy Now Datasheet
Gates and Inverters - SN74LS38NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS38NSR
Gates and Inverters SN74LS38NSR
NAND Gate IC 4 Channel Open Collector 14-SO

NAND Gate IC 4 Channel Open Collector 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS38NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS38NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS38NSR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Logic IC - 32554794 - Radwell International
Willingboro, NJ, United States
Logic IC
32554794
Logic IC 32554794
NAND GATE, LS SERIES, 4-FUNC, 2-INPUT, TTL, SOIC-14, 10.3X5.3MM. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, LS SERIES, 4-FUNC, 2-INPUT, TTL, SOIC-14, 10.3X5.3MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74LS38NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS38NSR
Logic - Gates and Inverters SN74LS38NSR
IC GATE NAND OPEN 4CH 2-IN 14SOP

IC GATE NAND OPEN 4CH 2-IN 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS38NSR 296-26515-1-ND 123760-SN74LS38NSR 705-SN74LS38NSR SN74LS38NSR SN74LS38NSR SN74LS38NSR 32554794 SN74LS38NSR
Product Name SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS38NSR 5V Logic IC Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS
Propagation Delay 32 ns 32 ns 32 ns 32 ns
Operating Current 0.0120 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 54H00DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-87549012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details