Texas Instruments SN74S38 Quad 2-input positive-NAND buffers with open collector outputs SN74S38D

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S38 Quad 2-input positive-NAND buffers with open collector outputs - SN74S38D - Texas Instruments
Dallas, TX, United States
SN74S38 Quad 2-input positive-NAND buffers with open collector outputs
SN74S38D
SN74S38 Quad 2-input positive-NAND buffers with open collector outputs SN74S38D
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74S38D - 934651-SN74S38D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S38D
934651-SN74S38D
Logic - Logic - Gates and Inverters - SN74S38D 934651-SN74S38D
Manufacturer: Texas Instruments Win Source Part Number: 934651-SN74S38D Series: 74S Operating Temperature Range: 0°C ~ 70°C Features: NAND Gate IC 4 Channel Open Collector 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74S38 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-1732, 296-1732-5, SN74S38DE4, SN74S38DE4-ND, SN74S38DG4, SN74S38DG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934651-SN74S38D
Series: 74S
Operating Temperature Range: 0°C ~ 70°C
Features: NAND Gate IC 4 Channel Open Collector 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74S38
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-1732, 296-1732-5, SN74S38DE4, SN74S38DE4-ND, SN74S38DG4, SN74S38DG4-ND

Buy Now Datasheet
Singapore, Singapore
Quad 5V 60mA SOIC Logic IC
705-SN74S38D
Quad 5V 60mA SOIC Logic IC 705-SN74S38D
Quad 2-Input NAND Buffer IC, SOIC, 5V, 60mA, 9ns Product overview: SN74S38D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 60mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 60mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S38D can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Buffer IC, SOIC, 5V, 60mA, 9ns Product overview: SN74S38D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 60mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 60mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S38D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1732-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1732-5-ND
Gates and Inverters 296-1732-5-ND
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
 - SN74S38D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, S Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, S Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74S38D
Logic Gates SN74S38D
Logic Gates Quad 2-Input w/OC

Logic Gates Quad 2-Input w/OC

Buy Now Datasheet
Logic IC - 16952380 - Radwell International
Willingboro, NJ, United States
Logic IC
16952380
Logic IC 16952380
IC, LOGIC GATE, NAND BUFFER, 2 INPUT, 5.25V, SOIC, 14 PIN. FREE 2 YEAR RADWELL WARRANTY

IC, LOGIC GATE, NAND BUFFER, 2 INPUT, 5.25V, SOIC, 14 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74S38D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S38D
Logic - Gates and Inverters SN74S38D
IC GATE NAND OPEN 4CH 2IN 14SOIC

IC GATE NAND OPEN 4CH 2IN 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S38D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S38D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S38D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74S38D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S38D
Gates and Inverters SN74S38D
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Radwell International Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S38D 934651-SN74S38D 705-SN74S38D 296-1732-5-ND SN74S38D SN74S38D 16952380 SN74S38D SN74S38D SN74S38D
Product Name SN74S38 Quad 2-input positive-NAND buffers with open collector outputs Logic - Logic - Gates and Inverters - SN74S38D Quad 5V 60mA SOIC Logic IC Gates and Inverters Logic Gates Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; NAND NOT Buffer/Driver; NAND; NAND GATE, Buffer NAND AND; NAND Buffer/Driver; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family S TTL
Propagation Delay 22 ns 9 ns 9 ns
Operating Current 0.0540 mA 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers