Texas Instruments SN74S10 Triple 3-input positive-NAND gates SN74S10N

Description
Triple 3-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote
Description
Triple 3-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Triple 3-input positive-NAND gates in a 14-pin PDIP package with an operating temperature range of 0 to 70°C.

Datasheet Summary
Powered by GS/AI

Triple 3-input positive-NAND gates in a 14-pin PDIP package with an operating temperature range of 0 to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74S10 Triple 3-input positive-NAND gates - SN74S10N - Texas Instruments
Dallas, TX, United States
SN74S10 Triple 3-input positive-NAND gates
SN74S10N
SN74S10 Triple 3-input positive-NAND gates SN74S10N
Triple 3-input positive-NAND gates 14-PDIP 0 to 70

Triple 3-input positive-NAND gates 14-PDIP 0 to 70

Buy Now Datasheet
 - SN74S10N - Rochester Electronics
Newburyport, MA, United States
SN74S10 Triple 3-input positive-NAND gates

SN74S10 Triple 3-input positive-NAND gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74S10N - 007374-SN74S10N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S10N
007374-SN74S10N
Logic - Logic - Gates and Inverters - SN74S10N 007374-SN74S10N
Manufacturer: Texas Instruments Win Source Part Number: 007374-SN74S10N Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007374-SN74S10N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-14937-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14937-5-ND
Gates and Inverters 296-14937-5-ND
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Triple 3-Input NAND Gate IC, 5ns, PDIP Product overview: SN74S10N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S10N can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 5ns, PDIP Product overview: SN74S10N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74S10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S10N
Gates and Inverters SN74S10N
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74S10N
Logic Gates SN74S10N
Logic Gates Triple 3-input Positive-NAND gates

Logic Gates Triple 3-input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S10N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site
Logic IC - 71558700 - Radwell International
Willingboro, NJ, United States
Logic IC
71558700
Logic IC 71558700
NAND GATE, S SERIES, 3-FUNC, 3-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, S SERIES, 3-FUNC, 3-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S10N SN74S10N 007374-SN74S10N 296-14937-5-ND 705-SN74S10N SN74S10N SN74S10N SN74S10N 71558700
Product Name SN74S10 Triple 3-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74S10N Gates and Inverters Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V
Logic Family S
Propagation Delay 22 ns 5 ns 5 ns 5 ns
Operating Current 0.0165 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details