Texas Instruments SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00AD

Description
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A Quadruple 2-Input Positive-NAND Gate - SN74LVC00AD - Texas Instruments
Dallas, TX, United States
SN74LVC00A Quadruple 2-Input Positive-NAND Gate
SN74LVC00AD
SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00AD
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125

Buy Now Datasheet
 - SN74LVC00AD - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-SN74LVC00AD
Quad 3.6V SOIC Logic IC 705-SN74LVC00AD
Quad 2-Input NAND Gate IC, 1.65-3.6V, 4.1ns, SOIC Product overview: SN74LVC00AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00AD can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 1.65-3.6V, 4.1ns, SOIC Product overview: SN74LVC00AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1694-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1694-5-ND
Gates and Inverters 296-1694-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC00AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC00AD
Logic - Gates and Inverters SN74LVC00AD
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
74Lvc, Smd, 74Lvc00, Soic14, 3.6V; Logic Family / Base Number Texas Instruments - 29AH7583 - Newark, An Avnet Company
Chicago, IL, United States
74Lvc, Smd, 74Lvc00, Soic14, 3.6V; Logic Family / Base Number Texas Instruments
29AH7583
74Lvc, Smd, 74Lvc00, Soic14, 3.6V; Logic Family / Base Number Texas Instruments 29AH7583
74LVC, SMD, 74LVC00, SOIC14, 3.6V; Logic Family / Base Number:74LVC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74LVC, SMD, 74LVC00, SOIC14, 3.6V; Logic Family / Base Number:74LVC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC00AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC00AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC00AD
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC00AD
Logic Gates SN74LVC00AD
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic IC - 16765807 - Radwell International
Willingboro, NJ, United States
Logic IC
16765807
Logic IC 16765807
NAND GATE, LVC/LCX/Z SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, LVC/LCX/Z SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74LVC00AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC00AD
Gates and Inverters SN74LVC00AD
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC00AD SN74LVC00AD 705-SN74LVC00AD 296-1694-5-ND SN74LVC00AD 29AH7583 SN74LVC00AD SN74LVC00AD 16765807 SN74LVC00AD
Product Name SN74LVC00A Quadruple 2-Input Positive-NAND Gate Quad 3.6V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters 74Lvc, Smd, 74Lvc00, Soic14, 3.6V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic IC Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND GATE NAND NOT; NAND NAND; NAND NAND NAND; NAND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 12.5 ns 4.1 ns 4.1 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details