Texas Instruments Logic - Logic - Specialty Logic - SN74S283N SN74S283N

Description
Manufacturer: Texas Instruments Win Source Part Number: 065670-SN74S283N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065670-SN74S283N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74S283N - 065670-SN74S283N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74S283N
065670-SN74S283N
Logic - Logic - Specialty Logic - SN74S283N 065670-SN74S283N
Manufacturer: Texas Instruments Win Source Part Number: 065670-SN74S283N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065670-SN74S283N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
703-SN74S283N
5V Logic IC 703-SN74S283N
4-Bit Binary Full Adder IC, 18ns, 5V, PDIP Product overview: SN74S283N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74S283N can be used for catalog matching and distributor lookup.

4-Bit Binary Full Adder IC, 18ns, 5V, PDIP Product overview: SN74S283N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74S283N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16870850 - Radwell International
Willingboro, NJ, United States
Logic IC
16870850
Logic IC 16870850
IC, LOGIC IC, FULL BINARY ADDER, 4 CHANNEL, 4 BIT, 5.25V, 20MA, 18NS, 510MW, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY

IC, LOGIC IC, FULL BINARY ADDER, 4 CHANNEL, 4 BIT, 5.25V, 20MA, 18NS, 510MW, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates Logic Gates
Product Number 065670-SN74S283N 703-SN74S283N 16870850
Product Name Logic - Logic - Specialty Logic - SN74S283N 5V Logic IC Logic IC
Gate Type Binary Full Adder with Fast Carry Binary Full Adder
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
IC Package Type DIP; PDIP; Other; 16-PDIP Other; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Quad 2-input AND gate - 74AHC08BZZ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details