Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 127071-TC74HC14APF
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.5 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel Schmitt Trigger 14-DIP
IC INVERT SCHMITT 6CH 1INP 14DIP Product overview: TC74HC14APF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74HC14APF can be used for catalog matching and distributor lookup.
HEX INVERTER, SCHMITT TRIGGER, FAMILY:HC, SUPPLY VOLTAGE MIN:2V; MAX:6V, DIP-14. FREE 2 YEAR RADWELL WARRANTY
Inverter IC 6 Channel Schmitt Trigger 14-DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
IC INVERT SCHMITT 6CH 1INP 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 127071-TC74HC14APF | TC74HC14APF-ND | 705-TC74HC14APF | 66816411 | TC74HC14APF | TC74HC14APF | TC74HC14APF |
| Product Name | Logic - Logic - Gates and Inverters - TC74HC14APF | Gates and Inverters | Logic IC | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2 V to 6 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.5V (High) | ||
| Inputs | 6 | 1 | 1 | 1 | |||
| Propagation Delay | 21 ns | 21 ns | 21 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |