Texas Instruments SN74LS86A Quad 2-input exclusive-OR gates SN74LS86AN

Description
Quad 2-input exclusive-OR gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input exclusive-OR gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS86A Quad 2-input exclusive-OR gates - SN74LS86AN - Texas Instruments
Dallas, TX, United States
SN74LS86A Quad 2-input exclusive-OR gates
SN74LS86AN
SN74LS86A Quad 2-input exclusive-OR gates SN74LS86AN
Quad 2-input exclusive-OR gates 14-PDIP 0 to 70

Quad 2-input exclusive-OR gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-1669-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1669-5-ND
Gates and Inverters 296-1669-5-ND
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS86AN - 1255066-SN74LS86AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS86AN
1255066-SN74LS86AN
Logic - Logic - Gates and Inverters - SN74LS86AN 1255066-SN74LS86AN
Manufacturer: Texas Instruments Win Source Part Number: 1255066-SN74LS86AN Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LS86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): SN74LS86N; SN74LS86NG; HD74LS86P; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 1255066-SN74LS86AN
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN74LS86N; SN74LS86NG; HD74LS86P;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
Quantity per package: 25

Buy Now Datasheet
Logic Gates - 307604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307604
Logic Gates 307604
Quad 2i/p XOR gate,SN74LS86AN DIP14

Quad 2i/p XOR gate,SN74LS86AN DIP14

Supplier's Site
Logic Gates - 307604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307604P
Logic Gates 307604P
Quad 2i/p XOR gate,SN74LS86AN DIP14

Quad 2i/p XOR gate,SN74LS86AN DIP14

Supplier's Site
Logic Gates - 9232357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
9232357
Logic Gates 9232357
Quad 2i/p XOR gate,SN74LS86AN DIP14

Quad 2i/p XOR gate,SN74LS86AN DIP14

Supplier's Site
Singapore, Singapore
5V Logic IC
705-SN74LS86AN
5V Logic IC 705-SN74LS86AN
4-Ch XOR Gate IC, 2-Input, 5V, Bipolar, PDIP Product overview: SN74LS86AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS86AN can be used for catalog matching and distributor lookup.

4-Ch XOR Gate IC, 2-Input, 5V, Bipolar, PDIP Product overview: SN74LS86AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS86AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LS86AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS86AN
Gates and Inverters SN74LS86AN
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1172 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1172
Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1172
LOGIC, QUAD 2-IN EX-OR GATE, 14DIP; Logic Family / Base Number:74LS86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN EX-OR GATE, 14DIP; Logic Family / Base Number:74LS86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS86AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS86AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS86AN
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS86AN
Logic Gates SN74LS86AN
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS86AN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS86AN
Logic - Gates and Inverters SN74LS86AN
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Texas Instruments SN74LS86AN, Quad 2-Input XOR Logic Gate, 14-Pin PDIP - 815-SN74LS86AN - Utmel Electronic Limited
Hong Kong, China
Texas Instruments SN74LS86AN, Quad 2-Input XOR Logic Gate, 14-Pin PDIP
815-SN74LS86AN
Texas Instruments SN74LS86AN, Quad 2-Input XOR Logic Gate, 14-Pin PDIP 815-SN74LS86AN
Texas Instruments SN74LS86AN, Quad 2-Input XOR Logic Gate, 14-Pin PDIP

Texas Instruments SN74LS86AN, Quad 2-Input XOR Logic Gate, 14-Pin PDIP

Supplier's Site
Logic IC - 16729855 - Radwell International
Willingboro, NJ, United States
Logic IC
16729855
Logic IC 16729855
XOR GATE, QUAD, 2 INPUT, 4 CHANNEL / CIRCUIT, 14-PDIP, 74LS86, OUTPUT CURRENT: 8MA, SUPPLY VOLTAGE: 4.75V ~ 5.25V, 14 PINS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

XOR GATE, QUAD, 2 INPUT, 4 CHANNEL / CIRCUIT, 14-PDIP, 74LS86, OUTPUT CURRENT: 8MA, SUPPLY VOLTAGE: 4.75V ~ 5.25V, 14 PINS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS86AN 296-1669-5-ND 1255066-SN74LS86AN 307604 307604P 705-SN74LS86AN SN74LS86AN 37AJ1172 SN74LS86AN SN74LS86AN SN74LS86AN 815-SN74LS86AN 16729855
Product Name SN74LS86A Quad 2-input exclusive-OR gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS86AN Logic Gates Logic Gates 5V Logic IC Gates and Inverters Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Texas Instruments SN74LS86AN, Quad 2-Input XOR Logic Gate, 14-Pin PDIP Logic IC
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) XOR; Xor XOR; XOR XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR; XOR XOR NOT; XOR XOR
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25 v 5.25V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 5V; 5V
Logic Family LS Xor XOR TTL; TTL
Propagation Delay 30 ns 30 ns 30 ns 30 ns 30 ns 30 ns
Operating Current 0.0500 mA 8 mA 8 mA 0.4000 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers